Streamlight, Inc. Lithium Power Strobing Tactical Flashlight Super Tac X

Description
C4 LED, with a 50,000 hour lifetime.Unbreakable polycarbonate with scratch-resistant coating. O-ring sealed.3 modes:High 40,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 2000 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeDeep-di sh parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IP X4 rated design. Two meter impact resistance tested. All openings o-ring sealed to resist moisture. Serialized for positive identification. LED Solid State circuitry provides regulated light output throughout battery life. Removable pocket clip. Fits Streamlight 69100 Rail Mount. Operates with remote switches.L x W x D: 6.62" x 2.2" x .9" (16.81 x 5.59 x 2.29 cm)7.1 oz (200 g)BlackAssembled in USA
Description
C4 LED, with a 50,000 hour lifetime.Unbreakable polycarbonate with scratch-resistant coating. O-ring sealed.3 modes:High 40,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 2000 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeDeep-di sh parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IP X4 rated design. Two meter impact resistance tested. All openings o-ring sealed to resist moisture. Serialized for positive identification. LED Solid State circuitry provides regulated light output throughout battery life. Removable pocket clip. Fits Streamlight 69100 Rail Mount. Operates with remote switches.L x W x D: 6.62" x 2.2" x .9" (16.81 x 5.59 x 2.29 cm)7.1 oz (200 g)BlackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Strobing Tactical Flashlight - Super Tac X - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Strobing Tactical Flashlight
Super Tac X
Lithium Power Strobing Tactical Flashlight Super Tac X
C4 LED, with a 50,000 hour lifetime.Unbreakable polycarbonate with scratch-resistant coating. O-ring sealed.3 modes:High 40,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 2000 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeDeep-di sh parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IP X4 rated design. Two meter impact resistance tested. All openings o-ring sealed to resist moisture. Serialized for positive identification. LED Solid State circuitry provides regulated light output throughout battery life. Removable pocket clip. Fits Streamlight 69100 Rail Mount. Operates with remote switches.L x W x D: 6.62" x 2.2" x .9" (16.81 x 5.59 x 2.29 cm)7.1 oz (200 g)BlackAssembled in USA

C4 LED, with a 50,000 hour lifetime.Unbreakable polycarbonate with scratch-resistant coating. O-ring sealed.3 modes:High 40,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 2000 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeDeep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function, push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IP X4 rated design. Two meter impact resistance tested. All openings o-ring sealed to resist moisture. Serialized for positive identification. LED Solid State circuitry provides regulated light output throughout battery life. Removable pocket clip. Fits Streamlight 69100 Rail Mount. Operates with remote switches.L x W x D: 6.62" x 2.2" x .9" (16.81 x 5.59 x 2.29 cm)7.1 oz (200 g)BlackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Super Tac X
Product Name Lithium Power Strobing Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1766031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lumen 300 lm (23.89 cp)
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - APEX RECHARGEABLE - Princeton Tec
Specs
Power Source Lithium; Re-Chargeable
Battery Size Lithium Ion Rechargeable
Lumen 200 lm (15.93 cp)
View Details
Alkaline Battery Powered Pen light - Stylus - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
View Details