Streamlight, Inc. Alkaline Battery Powered Pen light Stylus

Description
Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm), or Infrared (880nm).Light Output:White: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.Blue: 110 candela peak beam intensity, 21m beam distance and 2 lumens measured system output.Red: 53 candela peak beam intensity, 15m beam distance and 2 lumens measured system output.Green: 59 candela peak beam intensity, 15m beam distance and 7 lumens measured system output.UV: 3.8 mW measured system output.IR: 12 mW/sr measured system output.See model for specific LED selection.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our UL safety rated StylusAssembled in USA
Description
Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm), or Infrared (880nm).Light Output:White: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.Blue: 110 candela peak beam intensity, 21m beam distance and 2 lumens measured system output.Red: 53 candela peak beam intensity, 15m beam distance and 2 lumens measured system output.Green: 59 candela peak beam intensity, 15m beam distance and 7 lumens measured system output.UV: 3.8 mW measured system output.IR: 12 mW/sr measured system output.See model for specific LED selection.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our UL safety rated StylusAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus
Alkaline Battery Powered Pen light Stylus
Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm), or Infrared (880nm).Light Output:White: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.Blue: 110 candela peak beam intensity, 21m beam distance and 2 lumens measured system output.Red: 53 candela peak beam intensity, 15m beam distance and 2 lumens measured system output.Green: 59 candela peak beam intensity, 15m beam distance and 7 lumens measured system output.UV: 3.8 mW measured system output.IR: 12 mW/sr measured system output.See model for specific LED selection.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our UL safety rated StylusAssembled in USA

Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm), or Infrared (880nm).Light Output:White: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.Blue: 110 candela peak beam intensity, 21m beam distance and 2 lumens measured system output.Red: 53 candela peak beam intensity, 15m beam distance and 2 lumens measured system output.Green: 59 candela peak beam intensity, 15m beam distance and 7 lumens measured system output.UV: 3.8 mW measured system output.IR: 12 mW/sr measured system output.See model for specific LED selection.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our UL safety rated StylusAssembled in USA

Supplier's Site
Alkaline Battery Powered Pen light - Stylus - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus
Alkaline Battery Powered Pen light Stylus
Available in Black High-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Available in Black High-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc. Streamlight, Inc.
Product Category Flashlights Flashlights
Product Number Stylus Stylus
Product Name Alkaline Battery Powered Pen light Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight Tube Flashlight; Stylus
Power Source Battery; Alkaline Battery; Alkaline
Battery Size AAAA AAAA
Number of Batteries 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2676039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Specs
Flashlight Type Tube Flashlight
Power Source Battery; Re-Chargeable
Battery Size 14.4 Volt
View Details