Streamlight, Inc. Alkaline Battery Powered Pen light Stylus with American Flag Pattern

Description
Body available in US FlagHigh-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA
Description
Body available in US FlagHigh-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus  with American Flag Pattern - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus with American Flag Pattern
Alkaline Battery Powered Pen light Stylus with American Flag Pattern
Body available in US FlagHigh-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Body available in US FlagHigh-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus with American Flag Pattern
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Articulating Head Regargeable LED Work Light - Knucklehead Spot - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details
Bend-A-Light Flashlight - BAL Series - DME Company
Specs
Flashlight Type Tube Flashlight
Length 16 to 24 inch (406 to 610 mm)
Lumen 62780 to 125560 lm (5000 to 10000 cp)
View Details
Flashlight - 2352-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Lamp Type LED
View Details