Streamlight, Inc. Alkaline Battery Powered Pen light Stylus UL Model

Description
Body available in BlackHigh-intensity 100,000 hour LED available in Artic WhiteLight Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our Stylus Series of lightsAssembled in USA
Description
Body available in BlackHigh-intensity 100,000 hour LED available in Artic WhiteLight Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our Stylus Series of lightsAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus  UL Model - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus UL Model
Alkaline Battery Powered Pen light Stylus UL Model
Body available in BlackHigh-intensity 100,000 hour LED available in Artic WhiteLight Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our Stylus Series of lightsAssembled in USA

Body available in BlackHigh-intensity 100,000 hour LED available in Artic WhiteLight Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Click here for information on our Stylus Series of lightsAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus UL Model
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Combination C4® LED/UV LED/Laser Pointer Flashlight - Multi Ops - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details