Streamlight, Inc. Survivor LED Flashlight

Description
**** Survivor LED MOVIE ****C4 LED, shock-proof with a 50,000 hour lifetime.Unbreakable polycarbonate with silicone anti-scratch coating is assembled in a heavy-duty bezel. O-ring sealed.4 Modes:High: 36,000 Candela peak beam intensity, 140 Lumens, 4 hour runtimeLow: 12,000 Candela peak beam intensity, 47 Lumens, 15 hour runtimeFlash: 8 hour runtimeMoonlight: 20 day runtimeDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Four "AA" alkaline non-rechargeable battery pack provides fast replacement with readily available batteries. Also accepts rechargeable NiCd battery pack (purchased separately). Sonic welded push button switch designed for extremely long life. A rubber dome push button actuator provides easy operation even when wearing heavy gloves.Serialized for positive identification. Survivor LED features a moonlight mode. The moonlight mode is a very low mode that will literally run for days. To get to this feature simply turn the light on and then hold the switch down through the high, low, and strobe settings, after 6 to 8 seconds it will go into the moonlight mode.H x W x D: 7.06" x 2.85" x 2.87" (17.92 x 7.24 x 7.29 cm)Alkaline: 13.1 oz (371 g)International Safety OrangeAssembled in USA
Description
**** Survivor LED MOVIE ****C4 LED, shock-proof with a 50,000 hour lifetime.Unbreakable polycarbonate with silicone anti-scratch coating is assembled in a heavy-duty bezel. O-ring sealed.4 Modes:High: 36,000 Candela peak beam intensity, 140 Lumens, 4 hour runtimeLow: 12,000 Candela peak beam intensity, 47 Lumens, 15 hour runtimeFlash: 8 hour runtimeMoonlight: 20 day runtimeDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Four "AA" alkaline non-rechargeable battery pack provides fast replacement with readily available batteries. Also accepts rechargeable NiCd battery pack (purchased separately). Sonic welded push button switch designed for extremely long life. A rubber dome push button actuator provides easy operation even when wearing heavy gloves.Serialized for positive identification. Survivor LED features a moonlight mode. The moonlight mode is a very low mode that will literally run for days. To get to this feature simply turn the light on and then hold the switch down through the high, low, and strobe settings, after 6 to 8 seconds it will go into the moonlight mode.H x W x D: 7.06" x 2.85" x 2.87" (17.92 x 7.24 x 7.29 cm)Alkaline: 13.1 oz (371 g)International Safety OrangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Survivor LED Flashlight -  - Streamlight, Inc.
Eagleville, PA, USA
Survivor LED Flashlight
Survivor LED Flashlight
**** Survivor LED MOVIE ****C4 LED, shock-proof with a 50,000 hour lifetime.Unbreakable polycarbonate with silicone anti-scratch coating is assembled in a heavy-duty bezel. O-ring sealed.4 Modes:High: 36,000 Candela peak beam intensity, 140 Lumens, 4 hour runtimeLow: 12,000 Candela peak beam intensity, 47 Lumens, 15 hour runtimeFlash: 8 hour runtimeMoonlight: 20 day runtimeDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Four "AA" alkaline non-rechargeable battery pack provides fast replacement with readily available batteries. Also accepts rechargeable NiCd battery pack (purchased separately). Sonic welded push button switch designed for extremely long life. A rubber dome push button actuator provides easy operation even when wearing heavy gloves.Serialized for positive identification. Survivor LED features a moonlight mode. The moonlight mode is a very low mode that will literally run for days. To get to this feature simply turn the light on and then hold the switch down through the high, low, and strobe settings, after 6 to 8 seconds it will go into the moonlight mode.H x W x D: 7.06" x 2.85" x 2.87" (17.92 x 7.24 x 7.29 cm)Alkaline: 13.1 oz (371 g)International Safety OrangeAssembled in USA

**** Survivor LED MOVIE ****C4 LED, shock-proof with a 50,000 hour lifetime.Unbreakable polycarbonate with silicone anti-scratch coating is assembled in a heavy-duty bezel. O-ring sealed.4 Modes:High: 36,000 Candela peak beam intensity, 140 Lumens, 4 hour runtimeLow: 12,000 Candela peak beam intensity, 47 Lumens, 15 hour runtimeFlash: 8 hour runtimeMoonlight: 20 day runtimeDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Four "AA" alkaline non-rechargeable battery pack provides fast replacement with readily available batteries. Also accepts rechargeable NiCd battery pack (purchased separately). Sonic welded push button switch designed for extremely long life. A rubber dome push button actuator provides easy operation even when wearing heavy gloves.Serialized for positive identification. Survivor LED features a moonlight mode. The moonlight mode is a very low mode that will literally run for days. To get to this feature simply turn the light on and then hold the switch down through the high, low, and strobe settings, after 6 to 8 seconds it will go into the moonlight mode.H x W x D: 7.06" x 2.85" x 2.87" (17.92 x 7.24 x 7.29 cm)Alkaline: 13.1 oz (371 g)International Safety OrangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Name Survivor LED Flashlight
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AA
Number of Batteries 4
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2228176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Lights > UK2AAA Xenon Mini Pocket Light -  - Underwater Kinetics
Specs
Flashlight Type XENON
Power Source Battery; Alkaline; 2 AAA Alkaline / LR3
Length 2.9 inch (73.66 mm)
View Details
Pelican 3319 Rechargeable Lithium Ion Battery - PEL-03315R-3010-000 - Andax Industries
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
Battery Size AA
View Details
LED Flashlights - 46-4420 3D LED 200 Lumen Metal Gear - Dorcy International
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details