Streamlight, Inc. Alkaline Battery Powered Pen light Stylus Reach

Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.2 meter impact resistance tested.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in Black or SilverLimited Lifetime WarrantyClick here for information on our UL safety rated Stylus ReachAssembled in USA
Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.2 meter impact resistance tested.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in Black or SilverLimited Lifetime WarrantyClick here for information on our UL safety rated Stylus ReachAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus Reach - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus Reach
Alkaline Battery Powered Pen light Stylus Reach
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.2 meter impact resistance tested.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in Black or SilverLimited Lifetime WarrantyClick here for information on our UL safety rated Stylus ReachAssembled in USA

High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.2 meter impact resistance tested.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in Black or SilverLimited Lifetime WarrantyClick here for information on our UL safety rated Stylus ReachAssembled in USA

Supplier's Site
Alkaline Battery Powered Pen light - Stylus Reach - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus Reach
Alkaline Battery Powered Pen light Stylus Reach
Features flexible 7" extension cable that allows for 14" of "reach"Case available in blackHigh-intensity LED lasts 100,000 hrs.LED available in arctic white (10 Lumens)35.6cm extended; 17.1cm folded / 48.2gAssembled in USA

Features flexible 7" extension cable that allows for 14" of "reach"Case available in blackHigh-intensity LED lasts 100,000 hrs.LED available in arctic white (10 Lumens)35.6cm extended; 17.1cm folded / 48.2gAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc. Streamlight, Inc.
Product Category Flashlights Flashlights
Product Number Stylus Reach Stylus Reach
Product Name Alkaline Battery Powered Pen light Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight Tube Flashlight; Stylus
Power Source Battery; Alkaline Battery; Alkaline
Battery Size AAAA AAAA
Number of Batteries 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2658399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
3D 4 Watt 240 Lumen Lantern - SE3DLNA - Rayovac
Specs
Flashlight Type Lantern; LED Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details