Streamlight, Inc. Rechargeable Lantern Fire Vulcan LED

Description
C4 LED, impervious to shock with a 50,000 hr lifetimeLight Output: High 80,000 candela peak beam intensity and 145 lumens measured system output; Low 40,000 candela peak beam intensity and 70 lumens measured system output; Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination to aid in navigation; Optimized electronics provide regulated intensityUltra-brigh t blue taillight LEDs make certain you can be seen even in thick smokeTwo lightweight lithium ion nanotechnology cells; recharges in 5 hrsRun times: Steady high LED & taillights: up to 3 hrs to the 10% output level; low: up to 6 hrs8 programmable switch functionsReinforced D-RingsEasy to operate toggle switchIPX7 rated design - waterproof to 1 meter for 30 minutesFits existing Streamlight Vulcan chargersTwo models: Standard System with AC/DC and Vehicle Mount with 12V DC direct wire charging rack; both models include a quick release buckle strapLightweight. Just 1.85 lbsSerialized for positive identificationLimite d lifetime warrantyQuick-releas e strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA
Description
C4 LED, impervious to shock with a 50,000 hr lifetimeLight Output: High 80,000 candela peak beam intensity and 145 lumens measured system output; Low 40,000 candela peak beam intensity and 70 lumens measured system output; Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination to aid in navigation; Optimized electronics provide regulated intensityUltra-brigh t blue taillight LEDs make certain you can be seen even in thick smokeTwo lightweight lithium ion nanotechnology cells; recharges in 5 hrsRun times: Steady high LED & taillights: up to 3 hrs to the 10% output level; low: up to 6 hrs8 programmable switch functionsReinforced D-RingsEasy to operate toggle switchIPX7 rated design - waterproof to 1 meter for 30 minutesFits existing Streamlight Vulcan chargersTwo models: Standard System with AC/DC and Vehicle Mount with 12V DC direct wire charging rack; both models include a quick release buckle strapLightweight. Just 1.85 lbsSerialized for positive identificationLimite d lifetime warrantyQuick-releas e strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - Fire Vulcan LED - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Lantern
Fire Vulcan LED
Rechargeable Lantern Fire Vulcan LED
C4 LED, impervious to shock with a 50,000 hr lifetimeLight Output: High 80,000 candela peak beam intensity and 145 lumens measured system output; Low 40,000 candela peak beam intensity and 70 lumens measured system output; Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination to aid in navigation; Optimized electronics provide regulated intensityUltra-brigh t blue taillight LEDs make certain you can be seen even in thick smokeTwo lightweight lithium ion nanotechnology cells; recharges in 5 hrsRun times: Steady high LED & taillights: up to 3 hrs to the 10% output level; low: up to 6 hrs8 programmable switch functionsReinforced D-RingsEasy to operate toggle switchIPX7 rated design - waterproof to 1 meter for 30 minutesFits existing Streamlight Vulcan chargersTwo models: Standard System with AC/DC and Vehicle Mount with 12V DC direct wire charging rack; both models include a quick release buckle strapLightweight. Just 1.85 lbsSerialized for positive identificationLimite d lifetime warrantyQuick-releas e strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

C4 LED, impervious to shock with a 50,000 hr lifetimeLight Output: High 80,000 candela peak beam intensity and 145 lumens measured system output; Low 40,000 candela peak beam intensity and 70 lumens measured system output; Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination to aid in navigation; Optimized electronics provide regulated intensityUltra-bright blue taillight LEDs make certain you can be seen even in thick smokeTwo lightweight lithium ion nanotechnology cells; recharges in 5 hrsRun times: Steady high LED & taillights: up to 3 hrs to the 10% output level; low: up to 6 hrs8 programmable switch functionsReinforced D-RingsEasy to operate toggle switchIPX7 rated design - waterproof to 1 meter for 30 minutesFits existing Streamlight Vulcan chargersTwo models: Standard System with AC/DC and Vehicle Mount with 12V DC direct wire charging rack; both models include a quick release buckle strapLightweight. Just 1.85 lbsSerialized for positive identificationLimited lifetime warrantyQuick-release strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Fire Vulcan LED
Product Name Rechargeable Lantern
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 325736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rechargeable Lantern - Fire Vulcan - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details