Streamlight, Inc. Alkaline Battery Powered Pen light Stylus Reach UL Model

Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.Intrnsically safe.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in BlackLimited Lifetime WarrantyClick here for information on our Stylus Reach Series of lightsAssembled in USA
Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.Intrnsically safe.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in BlackLimited Lifetime WarrantyClick here for information on our Stylus Reach Series of lightsAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus Reach  UL Model - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus Reach UL Model
Alkaline Battery Powered Pen light Stylus Reach UL Model
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.Intrnsically safe.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in BlackLimited Lifetime WarrantyClick here for information on our Stylus Reach Series of lightsAssembled in USA

High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 14" of reach.Intrnsically safe.IPX4 water resistant; 2 meter impact resistance testedIndividually serialized.Pocket clip.L x D: 14" x .375" (35.6 x .95 cm)1.7 oz (48.2 g)Available in BlackLimited Lifetime WarrantyClick here for information on our Stylus Reach Series of lightsAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus Reach UL Model
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - REMIX PRO - Princeton Tec
Princeton Tec
Specs
Power Source Button Cell
Battery Size CR123
Number of Batteries 1
View Details
Rechargeable Lantern - H.I.D. LiteBox Vehicle Mount System - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details