Streamlight, Inc. Rechargeable Lantern H.I.D. LiteBox Vehicle Mount System

Description
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orangeLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)HID LiteBox Vehicle Mount System, includes 12V DC direct wire cord, flood lens, shoulder strap, 10 ft (3 meter) 12V DC power cord, vehicle mountable charge rackLimited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA
Description
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orangeLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)HID LiteBox Vehicle Mount System, includes 12V DC direct wire cord, flood lens, shoulder strap, 10 ft (3 meter) 12V DC power cord, vehicle mountable charge rackLimited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - H.I.D. LiteBox Vehicle Mount System - Streamlight, Inc.
Eagleville, PA, USA
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orangeLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)HID LiteBox Vehicle Mount System, includes 12V DC direct wire cord, flood lens, shoulder strap, 10 ft (3 meter) 12V DC power cord, vehicle mountable charge rackLimited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvailable in International safety orangeLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)HID LiteBox Vehicle Mount System, includes 12V DC direct wire cord, flood lens, shoulder strap, 10 ft (3 meter) 12V DC power cord, vehicle mountable charge rackLimited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number H.I.D. LiteBox Vehicle Mount System
Product Name Rechargeable Lantern
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - DIVE PINK SHOCKWAVE LED - Princeton Tec
Specs
Power Source Alkaline
Battery Size C
Number of Batteries 8
View Details
3 Aa Twin Task Led/xenon Flashlight Black; Flashlight Type Streamlight - 60K8415 - Newark, An Avnet Company
Specs
Flashlight Type LED Flashlight; LED, Xenon
View Details