Streamlight, Inc. Alkaline Battery Powered Pen light Stylus Reach 18"

Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Three "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 25.5" of reach.IPX4 water-resistant Individually serialized.Pocket clip.L x D: 25.5" x .375" (64.77 x .95 cm)3.5 oz (99.2 g)Available in BlackLimited Lifetime WarrantyAssembled in USA
Description
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Three "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 25.5" of reach.IPX4 water-resistant Individually serialized.Pocket clip.L x D: 25.5" x .375" (64.77 x .95 cm)3.5 oz (99.2 g)Available in BlackLimited Lifetime WarrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus Reach 18
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus Reach 18"
Alkaline Battery Powered Pen light Stylus Reach 18"
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Three "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 25.5" of reach.IPX4 water-resistant Individually serialized.Pocket clip.L x D: 25.5" x .375" (64.77 x .95 cm)3.5 oz (99.2 g)Available in BlackLimited Lifetime WarrantyAssembled in USA

High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Three "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.24 continuous hours runtime to the 10% lumen output level.Cable allows for 25.5" of reach.IPX4 water-resistant Individually serialized.Pocket clip.L x D: 25.5" x .375" (64.77 x .95 cm)3.5 oz (99.2 g)Available in BlackLimited Lifetime WarrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus Reach 18"
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2554198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - CORONA - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AA
Number of Batteries 3
View Details
Lithium Power Strobing Flashlight - Scorpion X - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details