Streamlight, Inc. Lithium Power Strobing Flashlight Scorpion X

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime.Unbreakable , high temperature glass lens with scratch resistant coating.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, O-ring sealing protects against moisture. LED Solid State Power Regulation provides maximum light output throughout battery life. Also has "Anti-Roll" head.L x W x D: 5.6" x 1.25" x .94" (14.22 x 3.18 x 2.39 cm)5.0 oz (142 g)BlackAssembled in USA
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime.Unbreakable , high temperature glass lens with scratch resistant coating.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, O-ring sealing protects against moisture. LED Solid State Power Regulation provides maximum light output throughout battery life. Also has "Anti-Roll" head.L x W x D: 5.6" x 1.25" x .94" (14.22 x 3.18 x 2.39 cm)5.0 oz (142 g)BlackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Strobing Flashlight - Scorpion X - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Strobing Flashlight
Scorpion X
Lithium Power Strobing Flashlight Scorpion X
C4 LED technology, impervious to shock with a 50,000 hour lifetime.Unbreakable , high temperature glass lens with scratch resistant coating.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, O-ring sealing protects against moisture. LED Solid State Power Regulation provides maximum light output throughout battery life. Also has "Anti-Roll" head.L x W x D: 5.6" x 1.25" x .94" (14.22 x 3.18 x 2.39 cm)5.0 oz (142 g)BlackAssembled in USA

C4 LED technology, impervious to shock with a 50,000 hour lifetime.Unbreakable, high temperature glass lens with scratch resistant coating.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function, push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, O-ring sealing protects against moisture. LED Solid State Power Regulation provides maximum light output throughout battery life. Also has "Anti-Roll" head.L x W x D: 5.6" x 1.25" x .94" (14.22 x 3.18 x 2.39 cm)5.0 oz (142 g)BlackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Scorpion X
Product Name Lithium Power Strobing Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - OT3AAA-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details