Streamlight, Inc. Alkaline Battery Powered Flashlight Stylus Pro

Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.C4 LED (white): 1,033 candela peak beam intensity; 48 lumens measured system output; 6.25 hours runtimePowered by two "AAA" alkaline batteries (included)Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. Tear resistant nylon holster. Unbreakable pocket clip.L x D: 5.3" x .6" (134 x 15 mm)1.64 oz (46.9 g)Matte Black, Silver, Blue or Red
Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.C4 LED (white): 1,033 candela peak beam intensity; 48 lumens measured system output; 6.25 hours runtimePowered by two "AAA" alkaline batteries (included)Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. Tear resistant nylon holster. Unbreakable pocket clip.L x D: 5.3" x .6" (134 x 15 mm)1.64 oz (46.9 g)Matte Black, Silver, Blue or Red

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - Stylus Pro - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
Stylus Pro
Alkaline Battery Powered Flashlight Stylus Pro
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.C4 LED (white): 1,033 candela peak beam intensity; 48 lumens measured system output; 6.25 hours runtimePowered by two "AAA" alkaline batteries (included)Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. Tear resistant nylon holster. Unbreakable pocket clip.L x D: 5.3" x .6" (134 x 15 mm)1.64 oz (46.9 g)Matte Black, Silver, Blue or Red

C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.C4 LED (white): 1,033 candela peak beam intensity; 48 lumens measured system output; 6.25 hours runtimePowered by two "AAA" alkaline batteries (included)Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. Tear resistant nylon holster. Unbreakable pocket clip.L x D: 5.3" x .6" (134 x 15 mm)1.64 oz (46.9 g)Matte Black, Silver, Blue or Red

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus Pro
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2163617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Button Cell; Re-Chargeable
Battery Size Cr123
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Alkaline Battery Powered Pen light - Stylus  UL Model - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
View Details