Streamlight, Inc. Articulating Head Regargeable LED Work Light Knucklehead Spot

Description
Shockproof C4 premium LED technology combined with a deep dish parabolic reflector produces a focused beam for longer distances 210 meters on high beam.Durable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 11,000 candela peak beam intensity, 180 Lumens, 3.5 hour runtimeLow 3300 candela peak beam intensity, 55 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA
Description
Shockproof C4 premium LED technology combined with a deep dish parabolic reflector produces a focused beam for longer distances 210 meters on high beam.Durable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 11,000 candela peak beam intensity, 180 Lumens, 3.5 hour runtimeLow 3300 candela peak beam intensity, 55 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Articulating Head Regargeable LED Work Light - Knucklehead Spot - Streamlight, Inc.
Eagleville, PA, USA
Articulating Head Regargeable LED Work Light
Knucklehead Spot
Articulating Head Regargeable LED Work Light Knucklehead Spot
Shockproof C4 premium LED technology combined with a deep dish parabolic reflector produces a focused beam for longer distances 210 meters on high beam.Durable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 11,000 candela peak beam intensity, 180 Lumens, 3.5 hour runtimeLow 3300 candela peak beam intensity, 55 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Shockproof C4 premium LED technology combined with a deep dish parabolic reflector produces a focused beam for longer distances 210 meters on high beam.Durable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 11,000 candela peak beam intensity, 180 Lumens, 3.5 hour runtimeLow 3300 candela peak beam intensity, 55 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact, super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSerialized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Knucklehead Spot
Product Name Articulating Head Regargeable LED Work Light
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 143259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - SWERVE - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
Intrinsically Safe Alkaline Flashlight - 3C ProPolymer HAZ-LO - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size C
View Details