Streamlight, Inc. Alkaline Battery Powered Pen light Stylus IR

Description
Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA
Description
Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus IR - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus IR
Alkaline Battery Powered Pen light Stylus IR
Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus IR
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2676036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - EOS - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Weapon Mounted Visible and IR LED Tactical Illuminator - TLR-VIR - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details