Streamlight, Inc. High Performance Rechargeable Flashlight Strion LED

Description
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA
Description
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
High Performance Rechargeable Flashlight - Strion LED - Streamlight, Inc.
Eagleville, PA, USA
High Performance Rechargeable Flashlight
Strion LED
High Performance Rechargeable Flashlight Strion LED
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Strion LED
Product Name High Performance Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 1
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - FRED TACTICAL MPLS - Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 3
View Details
Full Size Professional Grade Rechargeable Flashlight - SL-20X LED - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 1
View Details