Streamlight, Inc. Full Size Professional Grade Rechargeable Flashlight SL-20X LED

Description
10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft aluminum with anodized finishUp to 80 minutes runtime with halogen only; 40 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come automatically during power failureO-Ring sealed, water resistant13.2"1.7 lbs.Available in blackAssembled in USA
Description
10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft aluminum with anodized finishUp to 80 minutes runtime with halogen only; 40 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come automatically during power failureO-Ring sealed, water resistant13.2"1.7 lbs.Available in blackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Full Size Professional Grade Rechargeable Flashlight - SL-20X LED - Streamlight, Inc.
Eagleville, PA, USA
Full Size Professional Grade Rechargeable Flashlight
SL-20X LED
Full Size Professional Grade Rechargeable Flashlight SL-20X LED
10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft aluminum with anodized finishUp to 80 minutes runtime with halogen only; 40 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come automatically during power failureO-Ring sealed, water resistant13.2"1.7 lbs.Available in blackAssembled in USA

10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft aluminum with anodized finishUp to 80 minutes runtime with halogen only; 40 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come automatically during power failureO-Ring sealed, water resistant13.2"1.7 lbs.Available in blackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number SL-20X LED
Product Name Full Size Professional Grade Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 1
Length 13.2 inch (335 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Articulating Head Regargeable LED Work Light - Knucklehead Spot - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details