Streamlight, Inc. Rechargeable Flashlight Stinger DS LED

Description
DUAL SWITCH TECHNOLOGY Access three lighting modes and strobe via the tail cap or the head-mounted switch. Switches operate independentlyThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt NiCd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt NiMH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.85 " (22.48 cm); Weight: 12.8 oz (364 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA
Description
DUAL SWITCH TECHNOLOGY Access three lighting modes and strobe via the tail cap or the head-mounted switch. Switches operate independentlyThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt NiCd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt NiMH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.85 " (22.48 cm); Weight: 12.8 oz (364 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Flashlight - Stinger DS LED - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Flashlight
Stinger DS LED
Rechargeable Flashlight Stinger DS LED
DUAL SWITCH TECHNOLOGY Access three lighting modes and strobe via the tail cap or the head-mounted switch. Switches operate independentlyThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt NiCd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt NiMH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.85 " (22.48 cm); Weight: 12.8 oz (364 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

DUAL SWITCH TECHNOLOGY Access three lighting modes and strobe via the tail cap or the head-mounted switch. Switches operate independentlyThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt NiCd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt NiMH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.85 " (22.48 cm); Weight: 12.8 oz (364 grams)Serialized for positive identificationLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stinger DS LED
Product Name Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 3
Length 8.85 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x l-ion 21700
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details