Streamlight, Inc. Rechargeable Flashlight PolyStinger LED

Description
Light output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: Up to 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the head-mounted switch.Assembled in USA
Description
Light output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: Up to 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the head-mounted switch.Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Flashlight - PolyStinger LED - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Flashlight
PolyStinger LED
Rechargeable Flashlight PolyStinger LED
Light output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: Up to 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the head-mounted switch.Assembled in USA

Light output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: Up to 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the head-mounted switch.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number PolyStinger LED
Product Name Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 3
Length 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Helmet Mounted Tactical Light - Vantage - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
View Details
STYLUS 3 Series® Penlight Flashlight - 65000 Series - DME Company
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
View Details
Flashlight - 49-24-0146 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 86 lm (6.85 cp)
Lamp Type LED
View Details
2 suppliers