Streamlight, Inc. High Performance Lithium Flashlight ProTac 2L

Description
High, low and strobe modesC4 LED illumination output and run times:HIGH - 180 lumens/2.5 HoursLOW - 10 lumens/50 HoursSTROBE - 6 HoursIncludes 2 CR123A lithium batteriesSolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster
Description
High, low and strobe modesC4 LED illumination output and run times:HIGH - 180 lumens/2.5 HoursLOW - 10 lumens/50 HoursSTROBE - 6 HoursIncludes 2 CR123A lithium batteriesSolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

Suppliers

Company
Product
Description
Supplier Links
High Performance Lithium Flashlight - ProTac 2L - Streamlight, Inc.
Eagleville, PA, USA
High Performance Lithium Flashlight
ProTac 2L
High Performance Lithium Flashlight ProTac 2L
High, low and strobe modesC4 LED illumination output and run times:HIGH - 180 lumens/2.5 HoursLOW - 10 lumens/50 HoursSTROBE - 6 HoursIncludes 2 CR123A lithium batteriesSolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

High, low and strobe modesC4 LED illumination output and run times:HIGH - 180 lumens/2.5 HoursLOW - 10 lumens/50 HoursSTROBE - 6 HoursIncludes 2 CR123A lithium batteriesSolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resistant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number ProTac 2L
Product Name High Performance Lithium Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 4.68 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2397020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - REMIX - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 3
Lumen 100 lm (7.96 cp)
View Details
High Performance Alkaline Flashlight - ProTac 1AA - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details