Streamlight, Inc. Angle Head Flashlight Sidewinder Compact

Description
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/B lue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Gre en (starts on low & progressively brightens)These models feature a push button switch which enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete stepsSportsman Model White/Red/Green/Blue (starts on high & progressively dims)This model features a push button switch which enables/disables selected illumination source starting at high output and progressing to lowest output in 4 discrete stepsTeam Soldier Certified Gear (Military Model only)Twenty flashlights in one! Engineered to meet a variety of hands-free task illumination requirements.Each LED features 4 levels of output intensities: Low (5%); Medium 1 (25%); Medium 2 (60%); High (100%) plus a Strobe function (100%)C4 LED, shock-proof with a 50,000 hour lifetimeSidewinder Compact Light Output and Battery Run TimePull-to-turn locking rotary selector knob prevents accidental mode changes and allows selection of 4 illumination sources: White C4 LED; IR or Green LED (depending on model); Red LED; Blue LED tactile indicator on rotary knob for IR LED positionPush button switch enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete steps. Tactical model enables selected illumination source starting at high output and progressing to the dimmest output.Rubber dome actuator and 4-position pull-to-turn locking rotary selector knob offers easy operation even when wearing heavy glovesDouble-click button from off to initiate high output strobe of selected white or colored LED illumination sourceClips onto helmet with helmet mount accessory. Fully rotates on mount in either direction. Sidewinder Compact is available with or without helmet mount.Durable belt/clothing clip with integral helmet mount features allow for hands-free useArticulating 185° rotating headLithium battery allows for operation in extreme temperatures (-40°F-150°F)O-ring sealed for waterproof operation. Meets MIL-STD-810F, Method 512.4Battery cartridge fits (1) 3V CR123A lithium battery (included)High-impac t, super-tough combat-ready nylon case2.4 oz. with lithium battery 3.3 oz. with lithium battery and optional helmet mountOne year limited warrantyAssembled in USA
Description
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/B lue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Gre en (starts on low & progressively brightens)These models feature a push button switch which enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete stepsSportsman Model White/Red/Green/Blue (starts on high & progressively dims)This model features a push button switch which enables/disables selected illumination source starting at high output and progressing to lowest output in 4 discrete stepsTeam Soldier Certified Gear (Military Model only)Twenty flashlights in one! Engineered to meet a variety of hands-free task illumination requirements.Each LED features 4 levels of output intensities: Low (5%); Medium 1 (25%); Medium 2 (60%); High (100%) plus a Strobe function (100%)C4 LED, shock-proof with a 50,000 hour lifetimeSidewinder Compact Light Output and Battery Run TimePull-to-turn locking rotary selector knob prevents accidental mode changes and allows selection of 4 illumination sources: White C4 LED; IR or Green LED (depending on model); Red LED; Blue LED tactile indicator on rotary knob for IR LED positionPush button switch enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete steps. Tactical model enables selected illumination source starting at high output and progressing to the dimmest output.Rubber dome actuator and 4-position pull-to-turn locking rotary selector knob offers easy operation even when wearing heavy glovesDouble-click button from off to initiate high output strobe of selected white or colored LED illumination sourceClips onto helmet with helmet mount accessory. Fully rotates on mount in either direction. Sidewinder Compact is available with or without helmet mount.Durable belt/clothing clip with integral helmet mount features allow for hands-free useArticulating 185° rotating headLithium battery allows for operation in extreme temperatures (-40°F-150°F)O-ring sealed for waterproof operation. Meets MIL-STD-810F, Method 512.4Battery cartridge fits (1) 3V CR123A lithium battery (included)High-impac t, super-tough combat-ready nylon case2.4 oz. with lithium battery 3.3 oz. with lithium battery and optional helmet mountOne year limited warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Angle Head Flashlight - Sidewinder Compact - Streamlight, Inc.
Eagleville, PA, USA
Angle Head Flashlight
Sidewinder Compact
Angle Head Flashlight Sidewinder Compact
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/B lue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Gre en (starts on low & progressively brightens)These models feature a push button switch which enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete stepsSportsman Model White/Red/Green/Blue (starts on high & progressively dims)This model features a push button switch which enables/disables selected illumination source starting at high output and progressing to lowest output in 4 discrete stepsTeam Soldier Certified Gear (Military Model only)Twenty flashlights in one! Engineered to meet a variety of hands-free task illumination requirements.Each LED features 4 levels of output intensities: Low (5%); Medium 1 (25%); Medium 2 (60%); High (100%) plus a Strobe function (100%)C4 LED, shock-proof with a 50,000 hour lifetimeSidewinder Compact Light Output and Battery Run TimePull-to-turn locking rotary selector knob prevents accidental mode changes and allows selection of 4 illumination sources: White C4 LED; IR or Green LED (depending on model); Red LED; Blue LED tactile indicator on rotary knob for IR LED positionPush button switch enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete steps. Tactical model enables selected illumination source starting at high output and progressing to the dimmest output.Rubber dome actuator and 4-position pull-to-turn locking rotary selector knob offers easy operation even when wearing heavy glovesDouble-click button from off to initiate high output strobe of selected white or colored LED illumination sourceClips onto helmet with helmet mount accessory. Fully rotates on mount in either direction. Sidewinder Compact is available with or without helmet mount.Durable belt/clothing clip with integral helmet mount features allow for hands-free useArticulating 185° rotating headLithium battery allows for operation in extreme temperatures (-40°F-150°F)O-ring sealed for waterproof operation. Meets MIL-STD-810F, Method 512.4Battery cartridge fits (1) 3V CR123A lithium battery (included)High-impac t, super-tough combat-ready nylon case2.4 oz. with lithium battery 3.3 oz. with lithium battery and optional helmet mountOne year limited warrantyAssembled in USA

Available in the following models and light configurations:Military Model White/Red/IR-IFF/Blue (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/Blue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Green (starts on low & progressively brightens)These models feature a push button switch which enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete stepsSportsman Model White/Red/Green/Blue (starts on high & progressively dims)This model features a push button switch which enables/disables selected illumination source starting at high output and progressing to lowest output in 4 discrete stepsTeam Soldier Certified Gear (Military Model only)Twenty flashlights in one! Engineered to meet a variety of hands-free task illumination requirements.Each LED features 4 levels of output intensities: Low (5%); Medium 1 (25%); Medium 2 (60%); High (100%) plus a Strobe function (100%)C4 LED, shock-proof with a 50,000 hour lifetimeSidewinder Compact Light Output and Battery Run TimePull-to-turn locking rotary selector knob prevents accidental mode changes and allows selection of 4 illumination sources: White C4 LED; IR or Green LED (depending on model); Red LED; Blue LED tactile indicator on rotary knob for IR LED positionPush button switch enables/disables selected illumination source starting at low output and progressing to highest output in 4 discrete steps. Tactical model enables selected illumination source starting at high output and progressing to the dimmest output.Rubber dome actuator and 4-position pull-to-turn locking rotary selector knob offers easy operation even when wearing heavy glovesDouble-click button from off to initiate high output strobe of selected white or colored LED illumination sourceClips onto helmet with helmet mount accessory. Fully rotates on mount in either direction. Sidewinder Compact is available with or without helmet mount.Durable belt/clothing clip with integral helmet mount features allow for hands-free useArticulating 185° rotating headLithium battery allows for operation in extreme temperatures (-40°F-150°F)O-ring sealed for waterproof operation. Meets MIL-STD-810F, Method 512.4Battery cartridge fits (1) 3V CR123A lithium battery (included)High-impact, super-tough combat-ready nylon case2.4 oz. with lithium battery 3.3 oz. with lithium battery and optional helmet mountOne year limited warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Sidewinder Compact
Product Name Angle Head Flashlight
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Number of Batteries 1
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1921688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - TEC 400 - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size C
Number of Batteries 4
View Details
Survivor LED Flashlight -  - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details