Rayovac Virtually Indestructible 120 Lumen 3AAA LED Flashlight OT3AAA-B

Description
Features and Benefits High performance LEDs, custom optics and 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included
Description
Features and Benefits High performance LEDs, custom optics and 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - OT3AAA-B - Rayovac
Madison, WI, USA
Virtually Indestructible 120 Lumen 3AAA LED Flashlight
OT3AAA-B
Virtually Indestructible 120 Lumen 3AAA LED Flashlight OT3AAA-B
Features and Benefits High performance LEDs, custom optics and 2 modes: 120 Lumens, 19 Lumens (energy saver) Beam distance: 160 meters, 70 meters (energy saver) Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver) 30 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (3) AAA Rayovac alkaline batteries included

Features and Benefits

  • High performance LEDs, custom optics and 2 modes: 120 Lumens, 19 Lumens (energy saver)
  • Beam distance: 160 meters, 70 meters (energy saver)
  • Battery run time (alkaline batteries incl.): 5 hours, 40 hours (energy saver)
  • 30 Foot Drop Test Performance!
  • Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness
  • Impact resisting internal engineering; “protected” tactical tail cap switch
  • Ergonomic design with thumb area built in
  • Designed for maximum durability + simplicity
  • IPX4 water resistant
  • Lifetime guarantee
  • (3) AAA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number OT3AAA-B
Product Name Virtually Indestructible 120 Lumen 3AAA LED Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 8813946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Rayovac Value Bright 2D Economy Flashlight Twin Pack - EVB2D2D-BD9B - Rayovac
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details