Streamlight, Inc. High Lumen Lithium Tactical Flashlight ProTac HL

Description
Ten-Tap Programming Choice of three user selectable programs:1.) high/strobe/low2.) high only3.) low/highC4 LED technology, impervious to shock with a 50,000 hour lifetime3 light output levels:High 16,000 candela peak beam intensity, 600 Lumens, 1.25 hours runtimeLow 800 candela peak beam intensity, 33 Lumens, 18 hours runtimeStrobe - 2.5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provide regulated intensityDurable anodized machined aircraft aluminum constructionAnti-rol l head prevents the light from rolling away when you set it downRemovable pocket clipO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes1 meter impact resistance testedUses two 3V CR123A lithium batteries (included)Includes nylon holsterBarrel diameter: 1.0" (2.54 cm)Length: 5.40" (13.7 cm)Weight: 5.6 oz. (159g) with batteriesLimited lifetime warranty
Description
Ten-Tap Programming Choice of three user selectable programs:1.) high/strobe/low2.) high only3.) low/highC4 LED technology, impervious to shock with a 50,000 hour lifetime3 light output levels:High 16,000 candela peak beam intensity, 600 Lumens, 1.25 hours runtimeLow 800 candela peak beam intensity, 33 Lumens, 18 hours runtimeStrobe - 2.5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provide regulated intensityDurable anodized machined aircraft aluminum constructionAnti-rol l head prevents the light from rolling away when you set it downRemovable pocket clipO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes1 meter impact resistance testedUses two 3V CR123A lithium batteries (included)Includes nylon holsterBarrel diameter: 1.0" (2.54 cm)Length: 5.40" (13.7 cm)Weight: 5.6 oz. (159g) with batteriesLimited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
High Lumen Lithium Tactical Flashlight - ProTac HL - Streamlight, Inc.
Eagleville, PA, USA
High Lumen Lithium Tactical Flashlight
ProTac HL
High Lumen Lithium Tactical Flashlight ProTac HL
Ten-Tap Programming Choice of three user selectable programs:1.) high/strobe/low2.) high only3.) low/highC4 LED technology, impervious to shock with a 50,000 hour lifetime3 light output levels:High 16,000 candela peak beam intensity, 600 Lumens, 1.25 hours runtimeLow 800 candela peak beam intensity, 33 Lumens, 18 hours runtimeStrobe - 2.5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provide regulated intensityDurable anodized machined aircraft aluminum constructionAnti-rol l head prevents the light from rolling away when you set it downRemovable pocket clipO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes1 meter impact resistance testedUses two 3V CR123A lithium batteries (included)Includes nylon holsterBarrel diameter: 1.0" (2.54 cm)Length: 5.40" (13.7 cm)Weight: 5.6 oz. (159g) with batteriesLimited lifetime warranty

Ten-Tap Programming Choice of three user selectable programs:1.) high/strobe/low2.) high only3.) low/highC4 LED technology, impervious to shock with a 50,000 hour lifetime3 light output levels:High 16,000 candela peak beam intensity, 600 Lumens, 1.25 hours runtimeLow 800 candela peak beam intensity, 33 Lumens, 18 hours runtimeStrobe - 2.5 hours runtimeMulti-function, push-button tail switch for one-handed operationOptimized electronics provide regulated intensityDurable anodized machined aircraft aluminum constructionAnti-roll head prevents the light from rolling away when you set it downRemovable pocket clipO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes1 meter impact resistance testedUses two 3V CR123A lithium batteries (included)Includes nylon holsterBarrel diameter: 1.0" (2.54 cm)Length: 5.40" (13.7 cm)Weight: 5.6 oz. (159g) with batteriesLimited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number ProTac HL
Product Name High Lumen Lithium Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 5.4 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 134906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - EOS - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Weapon Mounted Visible and IR LED Tactical Illuminator - TLR-VIR - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details