Streamlight, Inc. High Performance Lithium Flashlight ProTac 1L

Description
High, low and strobe modesC4 LED illumination output and run times:HIGH - 110 lumens/1.75 HoursLOW - 12 lumens/14 HoursSTROBE - 3 HoursIncludes 1 CR123A lithium batterySolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster
Description
High, low and strobe modesC4 LED illumination output and run times:HIGH - 110 lumens/1.75 HoursLOW - 12 lumens/14 HoursSTROBE - 3 HoursIncludes 1 CR123A lithium batterySolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

Suppliers

Company
Product
Description
Supplier Links
High Performance Lithium Flashlight - ProTac 1L - Streamlight, Inc.
Eagleville, PA, USA
High Performance Lithium Flashlight
ProTac 1L
High Performance Lithium Flashlight ProTac 1L
High, low and strobe modesC4 LED illumination output and run times:HIGH - 110 lumens/1.75 HoursLOW - 12 lumens/14 HoursSTROBE - 3 HoursIncludes 1 CR123A lithium batterySolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resist ant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

High, low and strobe modesC4 LED illumination output and run times:HIGH - 110 lumens/1.75 HoursLOW - 12 lumens/14 HoursSTROBE - 3 HoursIncludes 1 CR123A lithium batterySolid State power regulation provides maximum light output throughout battery lifeRubber push button tail cap switchIPX7 rated design; waterproof to 1 meter for 30 minutesImpact-resistant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number ProTac 1L
Product Name High Performance Lithium Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 1
Length 3.35 inch (85.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 597135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Alkaline Battery Powered Flashlight - Stylus Pro - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details