Streamlight, Inc. Safety Rated Alkaline Battery Powered Flashlight 4AA ProPolymer Lux Div 1

Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable polycarbonate lens with scratch-resistant coating.100 lumens typical; up to 4,200 candela peak beam intensity.Four "AA" size alkaline batteries.Rubber-boo ted, tailend, push-button tailswitch for onehanded operation.6 hrs. with 4 hrs. of regulated run time with 2 hrs. of declining usable light.IP67 Ingress Protection.Non-condu ctive.Shock resistant (drop test verified).Corrosion proof.Deep parabolic beam generator produces long range brilliance and smooth uniform pattern.Solid state power regulation provides maximum light output throughout battery life.L x W x D: 7" x 1.35" x 1.69" (17.8 x 3.43 x 4.29 cm)7.6 oz (216 g)Available in yellow or blackAssembled in USA
Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable polycarbonate lens with scratch-resistant coating.100 lumens typical; up to 4,200 candela peak beam intensity.Four "AA" size alkaline batteries.Rubber-boo ted, tailend, push-button tailswitch for onehanded operation.6 hrs. with 4 hrs. of regulated run time with 2 hrs. of declining usable light.IP67 Ingress Protection.Non-condu ctive.Shock resistant (drop test verified).Corrosion proof.Deep parabolic beam generator produces long range brilliance and smooth uniform pattern.Solid state power regulation provides maximum light output throughout battery life.L x W x D: 7" x 1.35" x 1.69" (17.8 x 3.43 x 4.29 cm)7.6 oz (216 g)Available in yellow or blackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Safety Rated Alkaline Battery Powered Flashlight - 4AA ProPolymer Lux Div 1 - Streamlight, Inc.
Eagleville, PA, USA
Safety Rated Alkaline Battery Powered Flashlight
4AA ProPolymer Lux Div 1
Safety Rated Alkaline Battery Powered Flashlight 4AA ProPolymer Lux Div 1
C4 LED technology, with a 50,000 hour lifetime.Unbreakable polycarbonate lens with scratch-resistant coating.100 lumens typical; up to 4,200 candela peak beam intensity.Four "AA" size alkaline batteries.Rubber-boo ted, tailend, push-button tailswitch for onehanded operation.6 hrs. with 4 hrs. of regulated run time with 2 hrs. of declining usable light.IP67 Ingress Protection.Non-condu ctive.Shock resistant (drop test verified).Corrosion proof.Deep parabolic beam generator produces long range brilliance and smooth uniform pattern.Solid state power regulation provides maximum light output throughout battery life.L x W x D: 7" x 1.35" x 1.69" (17.8 x 3.43 x 4.29 cm)7.6 oz (216 g)Available in yellow or blackAssembled in USA

C4 LED technology, with a 50,000 hour lifetime.Unbreakable polycarbonate lens with scratch-resistant coating.100 lumens typical; up to 4,200 candela peak beam intensity.Four "AA" size alkaline batteries.Rubber-booted, tailend, push-button tailswitch for onehanded operation.6 hrs. with 4 hrs. of regulated run time with 2 hrs. of declining usable light.IP67 Ingress Protection.Non-conductive.Shock resistant (drop test verified).Corrosion proof.Deep parabolic beam generator produces long range brilliance and smooth uniform pattern.Solid state power regulation provides maximum light output throughout battery life.L x W x D: 7" x 1.35" x 1.69" (17.8 x 3.43 x 4.29 cm)7.6 oz (216 g)Available in yellow or blackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number 4AA ProPolymer Lux Div 1
Product Name Safety Rated Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
Number of Batteries 4
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - CORONA - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AA
Number of Batteries 3
View Details
Miniature Keychain Flashlight - Nano Light - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Pocket Flashlight; Tube Flashlight
Power Source Battery; Button Cell
Number of Batteries 4
View Details