Streamlight, Inc. Lithium Power Polymer Flashlight PolyTac LED HP

Description
Powered by two 3-volt CR123A lithium batteries w/10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 15,000 candela (Peak Beam Intensity) and 150 lumens measured system output.Deep reflector provides far-reaching targeting beam with a tight spotlight and optimum peripheral illuminationRuns 3 hours to the 10% output levelSolid-State power regulation that provides maximum light output throughout battery lifeHigh impact super tough nylon polymerUnbreakable polycarbonate lens with scratch-resistant coatingIPX7 rated design; waterproof to 1 meter for 30 minutesTail cap push button provides one handed momentary or constant "on" operationHead: 1.7" Body: 1.00" Length: 5.65"Weight: 4.4 oz.Color: Black or Yellow
Description
Powered by two 3-volt CR123A lithium batteries w/10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 15,000 candela (Peak Beam Intensity) and 150 lumens measured system output.Deep reflector provides far-reaching targeting beam with a tight spotlight and optimum peripheral illuminationRuns 3 hours to the 10% output levelSolid-State power regulation that provides maximum light output throughout battery lifeHigh impact super tough nylon polymerUnbreakable polycarbonate lens with scratch-resistant coatingIPX7 rated design; waterproof to 1 meter for 30 minutesTail cap push button provides one handed momentary or constant "on" operationHead: 1.7" Body: 1.00" Length: 5.65"Weight: 4.4 oz.Color: Black or Yellow

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Polymer Flashlight - PolyTac LED HP - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Polymer Flashlight
PolyTac LED HP
Lithium Power Polymer Flashlight PolyTac LED HP
Powered by two 3-volt CR123A lithium batteries w/10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 15,000 candela (Peak Beam Intensity) and 150 lumens measured system output.Deep reflector provides far-reaching targeting beam with a tight spotlight and optimum peripheral illuminationRuns 3 hours to the 10% output levelSolid-State power regulation that provides maximum light output throughout battery lifeHigh impact super tough nylon polymerUnbreakable polycarbonate lens with scratch-resistant coatingIPX7 rated design; waterproof to 1 meter for 30 minutesTail cap push button provides one handed momentary or constant "on" operationHead: 1.7" Body: 1.00" Length: 5.65"Weight: 4.4 oz.Color: Black or Yellow

Powered by two 3-volt CR123A lithium batteries w/10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 15,000 candela (Peak Beam Intensity) and 150 lumens measured system output.Deep reflector provides far-reaching targeting beam with a tight spotlight and optimum peripheral illuminationRuns 3 hours to the 10% output levelSolid-State power regulation that provides maximum light output throughout battery lifeHigh impact super tough nylon polymerUnbreakable polycarbonate lens with scratch-resistant coatingIPX7 rated design; waterproof to 1 meter for 30 minutesTail cap push button provides one handed momentary or constant "on" operationHead: 1.7" Body: 1.00" Length: 5.65"Weight: 4.4 oz.Color: Black or Yellow

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number PolyTac LED HP
Product Name Lithium Power Polymer Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Length 5.65 inch (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 657238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Flashlight Type Streamlight - 25AC5284 - Newark, An Avnet Company
Specs
Flashlight Type LED Flashlight; LED
View Details