Streamlight, Inc. Lithium Power Right Angle Polymer Flashlight PolyTac 90 LED

Description
C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30 hours runtimeStrobe 6 hours runtimeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Head mounted push button switch provides one handed momentary or constant on operation. Fast double click from off to activate Strobe mode; fast triple click from off to activate Low mode.90° head. One meter impact resistance tested. IPX7 rated design; waterproof to one meter for 30 minutes. Integrated carabiner style D-ring for a variety of attachment methods. Fully rotatable/reversible /removable clip to allow a variety of mounting positions. LED Solid State Power Regulation provides maximum light output throughout battery life. Individually serialized for positive identification.Optio nal Gear Keeper system for attaching the light to turnout gear or other clothing or equipmentGear Keeper features a retractable attachment system with a high-strength nylon tether with a 36" extension and 6 oz. of retraction forceL x W x D: 5.22" x 1.25" x 1" (13.3 x 3.18 x 2.54 cm)4.1 oz (116 g)Black, Yellow or Orange
Description
C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30 hours runtimeStrobe 6 hours runtimeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Head mounted push button switch provides one handed momentary or constant on operation. Fast double click from off to activate Strobe mode; fast triple click from off to activate Low mode.90° head. One meter impact resistance tested. IPX7 rated design; waterproof to one meter for 30 minutes. Integrated carabiner style D-ring for a variety of attachment methods. Fully rotatable/reversible /removable clip to allow a variety of mounting positions. LED Solid State Power Regulation provides maximum light output throughout battery life. Individually serialized for positive identification.Optio nal Gear Keeper system for attaching the light to turnout gear or other clothing or equipmentGear Keeper features a retractable attachment system with a high-strength nylon tether with a 36" extension and 6 oz. of retraction forceL x W x D: 5.22" x 1.25" x 1" (13.3 x 3.18 x 2.54 cm)4.1 oz (116 g)Black, Yellow or Orange

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Right Angle Polymer Flashlight - PolyTac 90 LED - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Right Angle Polymer Flashlight
PolyTac 90 LED
Lithium Power Right Angle Polymer Flashlight PolyTac 90 LED
C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30 hours runtimeStrobe 6 hours runtimeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Head mounted push button switch provides one handed momentary or constant on operation. Fast double click from off to activate Strobe mode; fast triple click from off to activate Low mode.90° head. One meter impact resistance tested. IPX7 rated design; waterproof to one meter for 30 minutes. Integrated carabiner style D-ring for a variety of attachment methods. Fully rotatable/reversible /removable clip to allow a variety of mounting positions. LED Solid State Power Regulation provides maximum light output throughout battery life. Individually serialized for positive identification.Optio nal Gear Keeper system for attaching the light to turnout gear or other clothing or equipmentGear Keeper features a retractable attachment system with a high-strength nylon tether with a 36" extension and 6 oz. of retraction forceL x W x D: 5.22" x 1.25" x 1" (13.3 x 3.18 x 2.54 cm)4.1 oz (116 g)Black, Yellow or Orange

C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30 hours runtimeStrobe 6 hours runtimeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Head mounted push button switch provides one handed momentary or constant on operation. Fast double click from off to activate Strobe mode; fast triple click from off to activate Low mode.90° head. One meter impact resistance tested. IPX7 rated design; waterproof to one meter for 30 minutes. Integrated carabiner style D-ring for a variety of attachment methods. Fully rotatable/reversible/removable clip to allow a variety of mounting positions. LED Solid State Power Regulation provides maximum light output throughout battery life. Individually serialized for positive identification.Optional Gear Keeper system for attaching the light to turnout gear or other clothing or equipmentGear Keeper features a retractable attachment system with a high-strength nylon tether with a 36" extension and 6 oz. of retraction forceL x W x D: 5.22" x 1.25" x 1" (13.3 x 3.18 x 2.54 cm)4.1 oz (116 g)Black, Yellow or Orange

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number PolyTac 90 LED
Product Name Lithium Power Right Angle Polymer Flashlight
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - MINIWAVE LED - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size C
Number of Batteries 4
View Details
Rechargeable Lantern - Fire Vulcan LED - Streamlight, Inc.
Specs
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details