Streamlight, Inc. Rechargeable Flashlight PolyStinger DS LED

Description
DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the tailcap or the head-mounted switch. Switches operate independently.Assemb led in USA
Description
DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the tailcap or the head-mounted switch. Switches operate independently.Assemb led in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Flashlight - PolyStinger DS LED - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Flashlight
PolyStinger DS LED
Rechargeable Flashlight PolyStinger DS LED
DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the tailcap or the head-mounted switch. Switches operate independently.Assemb led in USA

DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: 6,000 candela (peak beam intensity), 45 lumens Deep-dish parabolic reflector produces a long-range targeting beam w/ optimum peripheral illumination. Optimized electronics provides regulated intensity Runtime:High: Up to 2 hrs.Medium: Up to 3.75 hrs.Low: Up to 7.25 hrs.Strobe: Up to 5.5 hrs. Fits existing Stinger snap-in chargers; compact and mountable in any position 10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger Serialized for positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.O-ring sealed Unbreakable polycarbonate lens with scratch-resistant coating. C4 LED Technology. Shock-proof with a 50,000 hr. lifetime Multi-function On/Off push-button switch designed for extremely long life; tested at 1 million actuations Access any of the three variable lighting modes and strobe via the tailcap or the head-mounted switch. Switches operate independently.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number PolyStinger DS LED
Product Name Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 3
Length 8.64 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 143259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - FUEL - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 3
Lumen 70 lm (5.58 cp)
View Details
High Performance Lithium Flashlight - ProTac 1L - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 1
View Details