Streamlight, Inc. High Performance Rechargeable Flashlight Pink Strion LED

Description
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA
Description
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
High Performance Rechargeable Flashlight - Pink Strion LED - Streamlight, Inc.
Eagleville, PA, USA
High Performance Rechargeable Flashlight
Pink Strion LED
High Performance Rechargeable Flashlight Pink Strion LED
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimite d lifetime warrantyAssembled in USA

Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130 lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursC4 LED technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge statusIPX4 water-resistant; 2 meter impact resistance tested6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensAnti-roll head prevents the light from rolling away when you set it downGrooved barrel adapts to long gun mount5.9" (14.99 cm); 5.2 oz. (148 grams)Serialized for positive identificationLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Pink Strion LED
Product Name High Performance Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Flashlight - S3D016 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details
Rechargeable Lantern - Fire Vulcan - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details
Streamlight Stinger LED HPL - AC/DC Charge Cords - 1 PiggyBack Base - Black - STL-75782 - Andax Industries
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Battery Size AA
Lumen 800 lm (63.71 cp)
View Details