Streamlight, Inc. Tactical Light with Laser Sight TLR-2s

Description
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output) with optimum peripheral illumination will not break or burn out!Strobe model with user programmable strobe enable/disableUp to 2.5 hr. Run TimeRail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-2s only)Highly accurate sight repeatability when remountingFast, adjustable, secure side mounting. Includes Rail Locating Keys for Glock style, 1913 Picatinny, S&W 99/TSW, and Beretta 90twoIPX4 rated design for water resistant operationWeight: 4.72 oz.Remote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA
Description
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output) with optimum peripheral illumination will not break or burn out!Strobe model with user programmable strobe enable/disableUp to 2.5 hr. Run TimeRail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-2s only)Highly accurate sight repeatability when remountingFast, adjustable, secure side mounting. Includes Rail Locating Keys for Glock style, 1913 Picatinny, S&W 99/TSW, and Beretta 90twoIPX4 rated design for water resistant operationWeight: 4.72 oz.Remote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Suppliers

Company
Product
Description
Supplier Links
Tactical Light with Laser Sight - TLR-2s - Streamlight, Inc.
Eagleville, PA, USA
Tactical Light with Laser Sight
TLR-2s
Tactical Light with Laser Sight TLR-2s
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output) with optimum peripheral illumination will not break or burn out!Strobe model with user programmable strobe enable/disableUp to 2.5 hr. Run TimeRail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-2s only)Highly accurate sight repeatability when remountingFast, adjustable, secure side mounting. Includes Rail Locating Keys for Glock style, 1913 Picatinny, S&W 99/TSW, and Beretta 90twoIPX4 rated design for water resistant operationWeight: 4.72 oz.Remote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output) with optimum peripheral illumination will not break or burn out!Strobe model with user programmable strobe enable/disableUp to 2.5 hr. Run TimeRail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMachined aluminum sealed construction with black anodized finishDustproofAmbidextrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-2s only)Highly accurate sight repeatability when remountingFast, adjustable, secure side mounting. Includes Rail Locating Keys for Glock style, 1913 Picatinny, S&W 99/TSW, and Beretta 90twoIPX4 rated design for water resistant operationWeight: 4.72 oz.Remote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-2s
Product Name Tactical Light with Laser Sight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2198133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - APEX RECHARGEABLE - Princeton Tec
Specs
Power Source Lithium; Re-Chargeable
Battery Size Lithium Ion Rechargeable
Lumen 200 lm (15.93 cp)
View Details
Rechargeable Flashlight - Stinger DS LED - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 3
View Details