Streamlight, Inc. Lithium Battery Powered Flashlight Night Com UV

Description
C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED high, C4 LED low, UV LEDs, and Safety. Safety mode prevents the light from coming on when you don€™t want it toPush-button tail switch facilitates one-handed operation for powering the light on/offRuns 10 hours using UV LEDsPowered by two 3V CR123A lithium batteries (included)Machined aluminum construction with non-slip knurled grip and a matte black anodized finishIPX4/water-res istant1 meter impact resistance testedUnbreakable polycarbonate lens5.40 in. (13.7 cm)5.44 oz (152 grams)Limited lifetime warranty
Description
C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED high, C4 LED low, UV LEDs, and Safety. Safety mode prevents the light from coming on when you don€™t want it toPush-button tail switch facilitates one-handed operation for powering the light on/offRuns 10 hours using UV LEDsPowered by two 3V CR123A lithium batteries (included)Machined aluminum construction with non-slip knurled grip and a matte black anodized finishIPX4/water-res istant1 meter impact resistance testedUnbreakable polycarbonate lens5.40 in. (13.7 cm)5.44 oz (152 grams)Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery Powered Flashlight - Night Com UV - Streamlight, Inc.
Eagleville, PA, USA
Lithium Battery Powered Flashlight
Night Com UV
Lithium Battery Powered Flashlight Night Com UV
C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED high, C4 LED low, UV LEDs, and Safety. Safety mode prevents the light from coming on when you don€™t want it toPush-button tail switch facilitates one-handed operation for powering the light on/offRuns 10 hours using UV LEDsPowered by two 3V CR123A lithium batteries (included)Machined aluminum construction with non-slip knurled grip and a matte black anodized finishIPX4/water-res istant1 meter impact resistance testedUnbreakable polycarbonate lens5.40 in. (13.7 cm)5.44 oz (152 grams)Limited lifetime warranty

C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED high, C4 LED low, UV LEDs, and Safety. Safety mode prevents the light from coming on when you don€™t want it toPush-button tail switch facilitates one-handed operation for powering the light on/offRuns 10 hours using UV LEDsPowered by two 3V CR123A lithium batteries (included)Machined aluminum construction with non-slip knurled grip and a matte black anodized finishIPX4/water-resistant1 meter impact resistance testedUnbreakable polycarbonate lens5.40 in. (13.7 cm)5.44 oz (152 grams)Limited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Night Com UV
Product Name Lithium Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 5.4 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 8813946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Articulating Head Regargeable LED Work Light - Knucklehead Spot (Alkaline Model) - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight (optional feature)
Power Source Battery; Alkaline; Re-Chargeable (optional feature)
Battery Size AA; Battery Pack (optional feature)
View Details