Streamlight, Inc. Rechargeable Lantern H.I.D. LiteBox Standard System

Description
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orange or blackLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)Standard system includes shoulder strap, AC and DC charger cords and charge rack, 10ft (3 meter) 12V€ˆDC power cord and flood lens. Limited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA
Description
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orange or blackLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)Standard system includes shoulder strap, AC and DC charger cords and charge rack, 10ft (3 meter) 12V€ˆDC power cord and flood lens. Limited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - H.I.D. LiteBox Standard System - Streamlight, Inc.
Eagleville, PA, USA
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvaila ble in International safety orange or blackLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)Standard system includes shoulder strap, AC and DC charger cords and charge rack, 10ft (3 meter) 12V€ˆDC power cord and flood lens. Limited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you to aim the beam where you need it for optimum task lighting 35 Watt H.I.D Xenon lamp: 3350 Lumens, 1,000,000 candela peak beam intensity; 2000 hr. min. lifetimeRuns 1.75 hrs, indefinite run time when using 12V DC power cord 12V DC power cord measures 10 feet (3 meters)HID LiteBox battery will continue charge while operating directly from an external 12V DC power source when using the remote cord so you can be confident that you will always have a light when you need itZero-maintenance 12V, 7.2Ah sealed lead acid rechargeable up to 500 timesIntegral D-rings allow attachment of the included shoulder strapHigh-impact ABS thermoplastic housing and weatherproof construction; elastomer impact bumper; cushioned-grip handleSerialized for positive identificationAvailable in International safety orange or blackLength: 14.9 in. (38 cm)Body Width: 5.1 in. (13 cm)Overall Height: 8.8 in. (23 cm)Head Diameter: 7.7 in. (20cm)Weight with battery: 10.1 lbs (4.6 kg)Standard system includes shoulder strap, AC and DC charger cords and charge rack, 10ft (3 meter) 12V€ˆDC power cord and flood lens. Limited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID LightBox Bulbs have a six (6) month warranty with proof of purchase.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number H.I.D. LiteBox Standard System
Product Name Rechargeable Lantern
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
Lithium Power Tactical Flashlight - Super Tac - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details
STYLUS 3 Series® Penlight Flashlight - 65000 Series - DME Company
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
View Details
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 325 to 800 lm (25.88 to 63.71 cp)
Lamp Type LED
View Details