Streamlight, Inc. Alkaline Battery Powered Flashlight MicroStream

Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.Up to 683 candela peak beam intensity, 28 lumens typical, 2.25 hours runtime.One "AAA" alkaline battery.Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. High Strength "Break Away" safety lanyard. Unbreakable pocket clip.L x D: 3.5" x .6" (90 x 15 mm)1.04 oz (29.7 g)Matte Black
Description
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.Up to 683 candela peak beam intensity, 28 lumens typical, 2.25 hours runtime.One "AAA" alkaline battery.Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. High Strength "Break Away" safety lanyard. Unbreakable pocket clip.L x D: 3.5" x .6" (90 x 15 mm)1.04 oz (29.7 g)Matte Black

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - MicroStream - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
MicroStream
Alkaline Battery Powered Flashlight MicroStream
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.Up to 683 candela peak beam intensity, 28 lumens typical, 2.25 hours runtime.One "AAA" alkaline battery.Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. High Strength "Break Away" safety lanyard. Unbreakable pocket clip.L x D: 3.5" x .6" (90 x 15 mm)1.04 oz (29.7 g)Matte Black

C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.Up to 683 candela peak beam intensity, 28 lumens typical, 2.25 hours runtime.One "AAA" alkaline battery.Push button tail switch momentary or constant on operation.Tailcap switch for momentary on/off. O-ring sealed, shock proof and drop-tested construction. Water resistant per IPX4; in accordance with specification EN 60529:1992. High Strength "Break Away" safety lanyard. Unbreakable pocket clip.L x D: 3.5" x .6" (90 x 15 mm)1.04 oz (29.7 g)Matte Black

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number MicroStream
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Battery Pack; 1 x integrated lithium polymer battery pack
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Lithium Power Flashlight - Scorpion LED - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details