Streamlight, Inc. Penlight, White Led; Flashlight Type Streamlight 65018

Description
PENLIGHT, WHITE LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:11lm; Power Source:AAAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:Streamlight 650; Battery Size Code:AAAA; Colour:Black
Datasheet
Description
PENLIGHT, WHITE LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:11lm; Power Source:AAAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:Streamlight 650; Battery Size Code:AAAA; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Penlight, White Led; Flashlight Type Streamlight - 38C5130 - Newark, An Avnet Company
Chicago, IL, United States
Penlight, White Led; Flashlight Type Streamlight
38C5130
Penlight, White Led; Flashlight Type Streamlight 38C5130
PENLIGHT, WHITE LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:11lm; Power Source:AAAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:Streamlight 650; Battery Size Code:AAAA; Colour:Black

PENLIGHT, WHITE LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:11lm; Power Source:AAAA Batteries x 3; Flashlight Body Material:Aluminium; Product Range:Streamlight 650; Battery Size Code:AAAA; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 38C5130
Product Name Penlight, White Led; Flashlight Type Streamlight
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2676052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - BLAST - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
Combo LED/Incadescent Flashlight - Buckmasters Twin-Task 2L - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
View Details