Streamlight, Inc. Intrinsically Safe Alkaline Flashlight 3C ProPolymer HAZ-LO

Description
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwPowered by 3 "C" alkaline batteries (sold separately)C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 150 lumens; runs 18 hoursSealed switch design protects it from corrosion caused by battery leakageLightly textured parabolic reflector produces a smooth, uniform beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeLarger size makes the 3C ProPolymer HAZ-LO ideally suited for situations where gloves are typically wornO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance tested9.30 in. (23.62 cm); 13.9 oz (394 grams) with batteries (batteries sold separately)Limited lifetime warrantyAssembled in the USA
Description
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwPowered by 3 "C" alkaline batteries (sold separately)C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 150 lumens; runs 18 hoursSealed switch design protects it from corrosion caused by battery leakageLightly textured parabolic reflector produces a smooth, uniform beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeLarger size makes the 3C ProPolymer HAZ-LO ideally suited for situations where gloves are typically wornO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance tested9.30 in. (23.62 cm); 13.9 oz (394 grams) with batteries (batteries sold separately)Limited lifetime warrantyAssembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Alkaline Flashlight - 3C ProPolymer HAZ-LO - Streamlight, Inc.
Eagleville, PA, USA
Intrinsically Safe Alkaline Flashlight
3C ProPolymer HAZ-LO
Intrinsically Safe Alkaline Flashlight 3C ProPolymer HAZ-LO
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwPowered by 3 "C" alkaline batteries (sold separately)C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 150 lumens; runs 18 hoursSealed switch design protects it from corrosion caused by battery leakageLightly textured parabolic reflector produces a smooth, uniform beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeLarger size makes the 3C ProPolymer HAZ-LO ideally suited for situations where gloves are typically wornO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance tested9.30 in. (23.62 cm); 13.9 oz (394 grams) with batteries (batteries sold separately)Limited lifetime warrantyAssembled in the USA

High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwPowered by 3 "C" alkaline batteries (sold separately)C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 150 lumens; runs 18 hoursSealed switch design protects it from corrosion caused by battery leakageLightly textured parabolic reflector produces a smooth, uniform beam with optimum peripheral illuminationRegulated run time provides consistent performance throughout battery lifeLarger size makes the 3C ProPolymer HAZ-LO ideally suited for situations where gloves are typically wornO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance tested9.30 in. (23.62 cm); 13.9 oz (394 grams) with batteries (batteries sold separately)Limited lifetime warrantyAssembled in the USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number 3C ProPolymer HAZ-LO
Product Name Intrinsically Safe Alkaline Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size C
Number of Batteries 3
Length 9.3 inch (236 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Cordless Pivoting Head Flashlight - DW908 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details