Streamlight, Inc. Articulating Head Regargeable LED Work Light Knucklehead (Alkaline Model)

Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack (purchased seperately) or 4 "AA" alkaline batteries (included)Rubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for execptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); 18.3 oz (519 grams)Available in black or yellowLimited lifetime warrantyAssembled in USA
Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack (purchased seperately) or 4 "AA" alkaline batteries (included)Rubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for execptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); 18.3 oz (519 grams)Available in black or yellowLimited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Articulating Head Regargeable LED Work Light - Knucklehead (Alkaline Model) - Streamlight, Inc.
Eagleville, PA, USA
Articulating Head Regargeable LED Work Light
Knucklehead (Alkaline Model)
Articulating Head Regargeable LED Work Light Knucklehead (Alkaline Model)
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack (purchased seperately) or 4 "AA" alkaline batteries (included)Rubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for execptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); 18.3 oz (519 grams)Available in black or yellowLimited lifetime warrantyAssembled in USA

Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack (purchased seperately) or 4 "AA" alkaline batteries (included)Rubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact, super-tough nylon polymer construction for execptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSerialized for positive identification9.2 in. (23.4 cm); 18.3 oz (519 grams)Available in black or yellowLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Knucklehead (Alkaline Model)
Product Name Articulating Head Regargeable LED Work Light
Flashlight Type LED Flashlight; Rechargeable Flashlight (optional feature)
Power Source Battery; Alkaline; Re-Chargeable (optional feature)
Battery Size AA; Battery Pack (optional feature)
Number of Batteries 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1268974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - EOS TACTICAL MPLS - Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Rechargeable Lantern - Fire Vulcan LED - Streamlight, Inc.
Specs
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details