Streamlight, Inc. Combo Headlamp Green Trident Xenon/LED

Description
Contains 1 safety green LED and 2 ultra-bright white LEDsPowered by 3 "AAA" alkaline batteries (included)300 mA xenon bi-pin bulb, plus three 100,000-hour life LEDsXenon Bulb: 12 lumens measured system output; One (1) Safety Green LED: 4 lumens measured system output; Two (2) White LEDs: 18 lumens measured system output.3-position lighting; 1) xenon bulb; 2) one Safety Green LED; 3) two white LEDsSpot to flood focusAdjustable elastic head strap and rubber hard hat strap90 degrees tilting head Runs up to 150 hrs (single LED)Facecap diameter: 1.86"Max. Width: 2.55"Max. Depth: 2.53" including head strap and mounting plate4.64 oz.
Description
Contains 1 safety green LED and 2 ultra-bright white LEDsPowered by 3 "AAA" alkaline batteries (included)300 mA xenon bi-pin bulb, plus three 100,000-hour life LEDsXenon Bulb: 12 lumens measured system output; One (1) Safety Green LED: 4 lumens measured system output; Two (2) White LEDs: 18 lumens measured system output.3-position lighting; 1) xenon bulb; 2) one Safety Green LED; 3) two white LEDsSpot to flood focusAdjustable elastic head strap and rubber hard hat strap90 degrees tilting head Runs up to 150 hrs (single LED)Facecap diameter: 1.86"Max. Width: 2.55"Max. Depth: 2.53" including head strap and mounting plate4.64 oz.

Suppliers

Company
Product
Description
Supplier Links
Combo Headlamp - Green Trident Xenon/LED - Streamlight, Inc.
Eagleville, PA, USA
Contains 1 safety green LED and 2 ultra-bright white LEDsPowered by 3 "AAA" alkaline batteries (included)300 mA xenon bi-pin bulb, plus three 100,000-hour life LEDsXenon Bulb: 12 lumens measured system output; One (1) Safety Green LED: 4 lumens measured system output; Two (2) White LEDs: 18 lumens measured system output.3-position lighting; 1) xenon bulb; 2) one Safety Green LED; 3) two white LEDsSpot to flood focusAdjustable elastic head strap and rubber hard hat strap90 degrees tilting head Runs up to 150 hrs (single LED)Facecap diameter: 1.86"Max. Width: 2.55"Max. Depth: 2.53" including head strap and mounting plate4.64 oz.

Contains 1 safety green LED and 2 ultra-bright white LEDsPowered by 3 "AAA" alkaline batteries (included)300 mA xenon bi-pin bulb, plus three 100,000-hour life LEDsXenon Bulb: 12 lumens measured system output; One (1) Safety Green LED: 4 lumens measured system output; Two (2) White LEDs: 18 lumens measured system output.3-position lighting; 1) xenon bulb; 2) one Safety Green LED; 3) two white LEDsSpot to flood focusAdjustable elastic head strap and rubber hard hat strap90 degrees tilting head Runs up to 150 hrs (single LED)Facecap diameter: 1.86"Max. Width: 2.55"Max. Depth: 2.53" including head strap and mounting plate4.64 oz.

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number Green Trident Xenon/LED
Product Name Combo Headlamp
Headlamp Type High Intensity Discharge (HID); LED; Xenon
Unlock Full Specs
to access all available technical data

Similar Products

LED Headlamps - 41-2089 5mm LED Headlight - Dorcy International
Specs
Headlamp Type LED
View Details
Pelican 2750CC LED Headlight - Photoluminescent - PEL-027500-0160-247 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 183 lm (14.57 cp)
Continuous Runtime 11 hours
View Details
Virtually Indestructible 35 Lumen 3AAA LED Headlight - OTHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant; Adjustable Lamp Intensity
Beam Intensity 11 to 35 lm (0.8761 to 2.79 cp)
View Details
Alkaline Battery Powered Headlamp - 3AA HAZ-LO - Streamlight, Inc.
Specs
Headlamp Type LED
Beam Intensity 120 lm (9.56 cp)
Continuous Runtime 11 hours
View Details