SE3AAHDLT-BXA -- 3AA 1 WATT LED HEADLIGHT WITH ALKALINE BATTERIES
Rayovac
3AA 1 Watt LED Headlight with Alkaline Batteries
SE3AAHDLT-BXA
Description
Features and Benefits
1 Watt High Performance Cree LED
6 light modes: 100% maximum, 50% optimum, 25% economy, strobe, rear red light, rear strobe red light
105 lumens (maximum); 48 lumens (optimum); 26 lumens (economy)
Battery run time: 16 hours (maximum); 30 hours (optimum); 55 hours (economy)
Pivoting head
Comfortable head strap
Lifetime warranty
(3) AA Rayovac alkaline batteries included
Description
Features and Benefits
1 Watt High Performance Cree LED
6 light modes: 100% maximum, 50% optimum, 25% economy, strobe, rear red light, rear strobe red light
105 lumens (maximum); 48 lumens (optimum); 26 lumens (economy)
Battery run time: 16 hours (maximum); 30 hours (optimum); 55 hours (economy)
Pivoting head
Comfortable head strap
Lifetime warranty
(3) AA Rayovac alkaline batteries included
Suppliers
Features and Benefits
1 Watt High Performance Cree LED
6 light modes: 100% maximum, 50% optimum, 25% economy, strobe, rear red light, rear strobe red light
105 lumens (maximum); 48 lumens (optimum); 26 lumens (economy)
Battery run time: 16 hours (maximum); 30 hours (optimum); 55 hours (economy)
Pivoting head
Comfortable head strap
Lifetime warranty
(3) AA Rayovac alkaline batteries included
Features and Benefits
- 1 Watt High Performance Cree LED
- 6 light modes: 100% maximum, 50% optimum, 25% economy, strobe, rear red light, rear strobe red light
- 105 lumens (maximum); 48 lumens (optimum); 26 lumens (economy)
- Battery run time: 16 hours (maximum); 30 hours (optimum); 55 hours (economy)
- Pivoting head
- Comfortable head strap
- Lifetime warranty
- (3) AA Rayovac alkaline batteries included
Supplier's Site
Technical Specifications
|
Product Category
|
Headlamps |
|
Product Number
|
SE3AAHDLT-BXA |
|
Product Name
|
3AA 1 Watt LED Headlight with Alkaline Batteries |
|
Headlamp Type
|
LED
|
Unlock Full Specs
to access all available technical data
Similar Products
Headlamp Type
LED
Beam Intensity
430 lm (34.25 cp)
Continuous Runtime
12 hours
View Details
Headlamp Type
LED
Features
Adjustable Lamp Intensity
Beam Intensity
11 to 56 lm (0.8761 to 4.46 cp)
View Details
Headlamp Type
LED
Features
Adjustable Lamp Color; Water Resistant; Adjustable Lamp Intensity
Beam Intensity
10 to 22 lm (0.7964 to 1.75 cp)
View Details