Streamlight, Inc. Alkaline Battery Powered Headlamp 3AA HAZ-LO LED

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime.120 lumens measured system output, 6,800 candela peak beam intensity, and 165 meter beam distance, runs 11 hoursThree "AA" alkaline batteries (included)Push-butto n on/off switch easy to use even when wearing heavy glovesOne meter impact-resistance testedPackage includes both elastic head strap and rubber hard hat strapIntrinsically safe Class I, Div 1L x W x D: 1.88" x 2.5" x 3.08" (4.76 x 6.35 x 7.82 cm)7.1 oz (202 g) with batteries and head strapAvailable in yellowLimited lifetime warranty
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime.120 lumens measured system output, 6,800 candela peak beam intensity, and 165 meter beam distance, runs 11 hoursThree "AA" alkaline batteries (included)Push-butto n on/off switch easy to use even when wearing heavy glovesOne meter impact-resistance testedPackage includes both elastic head strap and rubber hard hat strapIntrinsically safe Class I, Div 1L x W x D: 1.88" x 2.5" x 3.08" (4.76 x 6.35 x 7.82 cm)7.1 oz (202 g) with batteries and head strapAvailable in yellowLimited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Headlamp - 3AA HAZ-LO LED - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Headlamp
3AA HAZ-LO LED
Alkaline Battery Powered Headlamp 3AA HAZ-LO LED
C4 LED technology, impervious to shock with a 50,000 hour lifetime.120 lumens measured system output, 6,800 candela peak beam intensity, and 165 meter beam distance, runs 11 hoursThree "AA" alkaline batteries (included)Push-butto n on/off switch easy to use even when wearing heavy glovesOne meter impact-resistance testedPackage includes both elastic head strap and rubber hard hat strapIntrinsically safe Class I, Div 1L x W x D: 1.88" x 2.5" x 3.08" (4.76 x 6.35 x 7.82 cm)7.1 oz (202 g) with batteries and head strapAvailable in yellowLimited lifetime warranty

C4 LED technology, impervious to shock with a 50,000 hour lifetime.120 lumens measured system output, 6,800 candela peak beam intensity, and 165 meter beam distance, runs 11 hoursThree "AA" alkaline batteries (included)Push-button on/off switch easy to use even when wearing heavy glovesOne meter impact-resistance testedPackage includes both elastic head strap and rubber hard hat strapIntrinsically safe Class I, Div 1L x W x D: 1.88" x 2.5" x 3.08" (4.76 x 6.35 x 7.82 cm)7.1 oz (202 g) with batteries and head strapAvailable in yellowLimited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number 3AA HAZ-LO LED
Product Name Alkaline Battery Powered Headlamp
Headlamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Streamlight Septor - STL-61052 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 120 lm (9.56 cp)
Continuous Runtime 55 hours
View Details
80 Lumen 3AAA LED Headlight with 2 Headstraps - RNHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant
Beam Intensity 80 lm (6.37 cp)
View Details
LED Headlight - Argo LED - Streamlight, Inc.
Streamlight, Inc.
Specs
Headlamp Type LED
Features Adjustable Lamp Intensity
Beam Intensity 11 to 56 lm (0.8761 to 4.46 cp)
View Details