Streamlight, Inc. High-flux Compact LED Headlight Enduro LED

Description
Powered by two 1.5V "AAA" cells (included)Available in Black and REALTREE HARDWOODS Green HD with .5W High-Flux LED (White) or in REALTREE HARDWOODS Blaze with Green Ultra-Bright LED.5 watt high-flux, 100,000 hour life LEDLight Output 0.5W High-flux LED (White) 850 Candela Peak Beam Intensity, 14.5 Lumens (High Mode), 6 Lumens (Low Mode)Light Output Ultra-Bright LED (Green) 162 Candela Peak Beam Intensity, 8 Lumens (High Mode), 4 Lumens (Low Mode)Solid State Power Regulator provides maximum light output throughout battery lifeRuntime .5W High-Flux LED (White) models Up to 6 continuous hours to the 10% lumen output level (High Mode), Up to 12 continuous hours to the 10% lumen output level (Low Mode)Runtime Ultra-Bright (Green) model Up to 9 continuous hours to the 10% lumen output level (High Mode), Up to 120 continuous hours to the 10% lumen output level (Low Mode) Impact-resistant, drop-tested housingO-Ring sealed constructionWaterpro of to 1 meter for 1 hr.Facecap diameter: 1.3"Max. headlight with: 2.25"Max. headlight depth: 1.6" including head strap and mounting strap2.75 oz with battery and head strapIncludes rubber/elastic combo head strap
Description
Powered by two 1.5V "AAA" cells (included)Available in Black and REALTREE HARDWOODS Green HD with .5W High-Flux LED (White) or in REALTREE HARDWOODS Blaze with Green Ultra-Bright LED.5 watt high-flux, 100,000 hour life LEDLight Output 0.5W High-flux LED (White) 850 Candela Peak Beam Intensity, 14.5 Lumens (High Mode), 6 Lumens (Low Mode)Light Output Ultra-Bright LED (Green) 162 Candela Peak Beam Intensity, 8 Lumens (High Mode), 4 Lumens (Low Mode)Solid State Power Regulator provides maximum light output throughout battery lifeRuntime .5W High-Flux LED (White) models Up to 6 continuous hours to the 10% lumen output level (High Mode), Up to 12 continuous hours to the 10% lumen output level (Low Mode)Runtime Ultra-Bright (Green) model Up to 9 continuous hours to the 10% lumen output level (High Mode), Up to 120 continuous hours to the 10% lumen output level (Low Mode) Impact-resistant, drop-tested housingO-Ring sealed constructionWaterpro of to 1 meter for 1 hr.Facecap diameter: 1.3"Max. headlight with: 2.25"Max. headlight depth: 1.6" including head strap and mounting strap2.75 oz with battery and head strapIncludes rubber/elastic combo head strap

Suppliers

Company
Product
Description
Supplier Links
High-flux Compact LED Headlight - Enduro LED - Streamlight, Inc.
Eagleville, PA, USA
High-flux Compact LED Headlight
Enduro LED
High-flux Compact LED Headlight Enduro LED
Powered by two 1.5V "AAA" cells (included)Available in Black and REALTREE HARDWOODS Green HD with .5W High-Flux LED (White) or in REALTREE HARDWOODS Blaze with Green Ultra-Bright LED.5 watt high-flux, 100,000 hour life LEDLight Output 0.5W High-flux LED (White) 850 Candela Peak Beam Intensity, 14.5 Lumens (High Mode), 6 Lumens (Low Mode)Light Output Ultra-Bright LED (Green) 162 Candela Peak Beam Intensity, 8 Lumens (High Mode), 4 Lumens (Low Mode)Solid State Power Regulator provides maximum light output throughout battery lifeRuntime .5W High-Flux LED (White) models Up to 6 continuous hours to the 10% lumen output level (High Mode), Up to 12 continuous hours to the 10% lumen output level (Low Mode)Runtime Ultra-Bright (Green) model Up to 9 continuous hours to the 10% lumen output level (High Mode), Up to 120 continuous hours to the 10% lumen output level (Low Mode) Impact-resistant, drop-tested housingO-Ring sealed constructionWaterpro of to 1 meter for 1 hr.Facecap diameter: 1.3"Max. headlight with: 2.25"Max. headlight depth: 1.6" including head strap and mounting strap2.75 oz with battery and head strapIncludes rubber/elastic combo head strap

Powered by two 1.5V "AAA" cells (included)Available in Black and REALTREE HARDWOODS Green HD with .5W High-Flux LED (White) or in REALTREE HARDWOODS Blaze with Green Ultra-Bright LED.5 watt high-flux, 100,000 hour life LEDLight Output 0.5W High-flux LED (White) 850 Candela Peak Beam Intensity, 14.5 Lumens (High Mode), 6 Lumens (Low Mode)Light Output Ultra-Bright LED (Green) 162 Candela Peak Beam Intensity, 8 Lumens (High Mode), 4 Lumens (Low Mode)Solid State Power Regulator provides maximum light output throughout battery lifeRuntime .5W High-Flux LED (White) models Up to 6 continuous hours to the 10% lumen output level (High Mode), Up to 12 continuous hours to the 10% lumen output level (Low Mode)Runtime Ultra-Bright (Green) model Up to 9 continuous hours to the 10% lumen output level (High Mode), Up to 120 continuous hours to the 10% lumen output level (Low Mode) Impact-resistant, drop-tested housingO-Ring sealed constructionWaterproof to 1 meter for 1 hr.Facecap diameter: 1.3"Max. headlight with: 2.25"Max. headlight depth: 1.6" including head strap and mounting strap2.75 oz with battery and head strapIncludes rubber/elastic combo head strap

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number Enduro LED
Product Name High-flux Compact LED Headlight
Headlamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Virtually Indestructible 35 Lumen 3AAA LED Headlight - DIYHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant; Adjustable Lamp Intensity
Beam Intensity 21 to 50 lm (1.67 to 3.98 cp)
View Details
LED Headlamps - 41-2089 5mm LED Headlight - Dorcy International
Specs
Headlamp Type LED
View Details
Pelican 2760 LED Headlight - Gen 3 - PEL-027600-0102-110 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 289 lm (23.02 cp)
Continuous Runtime 11 hours
View Details
Combo Headlamp - Green Trident Xenon/LED - Streamlight, Inc.
Specs
Headlamp Type High Intensity Discharge (HID); LED; Xenon
Features Adjustable Lamp Color; Adjustable Lamp Intensity
Beam Intensity 4 to 18 lm (0.3186 to 1.43 cp)
View Details