Rayovac 3AAA 5 LED Multi-Function Headlight with Alkaline Batteries SPHLT3AAA-BA

Description
Features and Benefits 9 light modes: 100% maximum brightness, 50% optimum brightness, main beam strobe, blue LED, green LED, red LED, red LED strobe, red rear safety light, and red rear strobe light 5 LED 22 lumens (high); 10 lumens (low) Battery run time: 13 hours (high); 40 hours (low) Pivoting head Comfortable head strap Water resistant Lifetime warranty (3) AAA Rayovac alkaline batteries included
Description
Features and Benefits 9 light modes: 100% maximum brightness, 50% optimum brightness, main beam strobe, blue LED, green LED, red LED, red LED strobe, red rear safety light, and red rear strobe light 5 LED 22 lumens (high); 10 lumens (low) Battery run time: 13 hours (high); 40 hours (low) Pivoting head Comfortable head strap Water resistant Lifetime warranty (3) AAA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
3AAA 5 LED Multi-Function Headlight with Alkaline Batteries - SPHLT3AAA-BA - Rayovac
Madison, WI, USA
3AAA 5 LED Multi-Function Headlight with Alkaline Batteries
SPHLT3AAA-BA
3AAA 5 LED Multi-Function Headlight with Alkaline Batteries SPHLT3AAA-BA
Features and Benefits 9 light modes: 100% maximum brightness, 50% optimum brightness, main beam strobe, blue LED, green LED, red LED, red LED strobe, red rear safety light, and red rear strobe light 5 LED 22 lumens (high); 10 lumens (low) Battery run time: 13 hours (high); 40 hours (low) Pivoting head Comfortable head strap Water resistant Lifetime warranty (3) AAA Rayovac alkaline batteries included

Features and Benefits

  • 9 light modes: 100% maximum brightness, 50% optimum brightness, main beam strobe, blue LED, green LED, red LED, red LED strobe, red rear safety light, and red rear strobe light
  • 5 LED
  • 22 lumens (high); 10 lumens (low)
  • Battery run time: 13 hours (high); 40 hours (low)
  • Pivoting head
  • Comfortable head strap
  • Water resistant
  • Lifetime warranty
  • (3) AAA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Headlamps
Product Number SPHLT3AAA-BA
Product Name 3AAA 5 LED Multi-Function Headlight with Alkaline Batteries
Headlamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

High-flux Compact LED Headlight - Enduro LED - Streamlight, Inc.
Specs
Headlamp Type LED
Features Adjustable Lamp Intensity
Beam Intensity 4 to 14.5 lm (0.3186 to 1.15 cp)
View Details
3AA 1 Watt LED Headlight with Alkaline Batteries - SE3AAHDLT-BXA - Rayovac
Specs
Headlamp Type LED
Features Adjustable Lamp Color; Adjustable Lamp Intensity
Beam Intensity 26 to 105 lm (2.07 to 8.36 cp)
View Details
Streamlight Argo HAZ-LO ATEX - Yellow - STL-61020 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 90 lm (7.17 cp)
Continuous Runtime 50 hours
View Details