Streamlight, Inc. Combo Headlamp Buckmasters Camo Trident Xenon/LED

Description
REALTREE Hardwoods Green high definition (HD) camouflage pattern*300 mA xenon bi-pin bulb delivers 12 lumens3 night vision, Safety-green, 100,000 hour life LEDs provide 11 lumens3-position lighting:1) xenon bulb2) one LED3) three LEDsWater-resistant light-weight thermoplastic constructionPowered by three "AAA" alkaline batteries (included)1.86" face cap diameter; 2.55" width; 2.53" depth4.64 oz.Night vision green LEDs won't spook gameIncludes elastic and rubber adjustable head straps
Description
REALTREE Hardwoods Green high definition (HD) camouflage pattern*300 mA xenon bi-pin bulb delivers 12 lumens3 night vision, Safety-green, 100,000 hour life LEDs provide 11 lumens3-position lighting:1) xenon bulb2) one LED3) three LEDsWater-resistant light-weight thermoplastic constructionPowered by three "AAA" alkaline batteries (included)1.86" face cap diameter; 2.55" width; 2.53" depth4.64 oz.Night vision green LEDs won't spook gameIncludes elastic and rubber adjustable head straps

Suppliers

Company
Product
Description
Supplier Links
REALTREE Hardwoods Green high definition (HD) camouflage pattern*300 mA xenon bi-pin bulb delivers 12 lumens3 night vision, Safety-green, 100,000 hour life LEDs provide 11 lumens3-position lighting:1) xenon bulb2) one LED3) three LEDsWater-resistant light-weight thermoplastic constructionPowered by three "AAA" alkaline batteries (included)1.86" face cap diameter; 2.55" width; 2.53" depth4.64 oz.Night vision green LEDs won't spook gameIncludes elastic and rubber adjustable head straps

REALTREE Hardwoods Green high definition (HD) camouflage pattern*300 mA xenon bi-pin bulb delivers 12 lumens3 night vision, Safety-green, 100,000 hour life LEDs provide 11 lumens3-position lighting:1) xenon bulb2) one LED3) three LEDsWater-resistant light-weight thermoplastic constructionPowered by three "AAA" alkaline batteries (included)1.86" face cap diameter; 2.55" width; 2.53" depth4.64 oz.Night vision green LEDs won't spook gameIncludes elastic and rubber adjustable head straps

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number Buckmasters Camo Trident Xenon/LED
Product Name Combo Headlamp
Headlamp Type High Intensity Discharge (HID); LED; Xenon
Unlock Full Specs
to access all available technical data

Similar Products

Pelican 2785 LED Headlight - Black | SPECIAL PRICE IN CART - PEL-027850-0000-110 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 215 lm (17.12 cp)
Continuous Runtime 98 hours
View Details
80 Lumen 3AAA LED Headlight with 2 Headstraps - RNHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant
Beam Intensity 80 lm (6.37 cp)
View Details
Alkaline Battery Powered Headlamp - 3AA HAZ-LO LED - Streamlight, Inc.
Specs
Headlamp Type LED
Beam Intensity 120 lm (9.56 cp)
Continuous Runtime 11 hours
View Details