Streamlight, Inc. Rechargeable Lantern E-Spot LiteBox Power Failure System

Description
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or beigeThe Power Failure System includes "Smart" power failure circuitry which automatically illuminates when the power goes off, both AC and DC charger cords and a charge rackLimited lifetime warrantyAssembled in USA
Description
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or beigeThe Power Failure System includes "Smart" power failure circuitry which automatically illuminates when the power goes off, both AC and DC charger cords and a charge rackLimited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - E-Spot LiteBox Power Failure System - Streamlight, Inc.
Eagleville, PA, USA
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or beigeThe Power Failure System includes "Smart" power failure circuitry which automatically illuminates when the power goes off, both AC and DC charger cords and a charge rackLimited lifetime warrantyAssembled in USA

3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintenance 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or beigeThe Power Failure System includes "Smart" power failure circuitry which automatically illuminates when the power goes off, both AC and DC charger cords and a charge rackLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number E-Spot LiteBox Power Failure System
Product Name Rechargeable Lantern
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 134821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - AMP 1L - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight - 33P3886 - Newark, An Avnet Company
Specs
Flashlight Type LED Flashlight; LED
View Details