Streamlight, Inc. Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight 66118

Description
TORCH, PEN, 134MM, 15MM, B/W LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:Streamlight 661; Battery Size Code:AAA
Datasheet
Description
TORCH, PEN, 134MM, 15MM, B/W LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:Streamlight 661; Battery Size Code:AAA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight - 33P3886 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight
33P3886
Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight 33P3886
TORCH, PEN, 134MM, 15MM, B/W LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:Streamlight 661; Battery Size Code:AAA

TORCH, PEN, 134MM, 15MM, B/W LED; Flashlight Type:Pen Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 2; Flashlight Body Material:Aluminium; Product Range:Streamlight 661; Battery Size Code:AAA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 33P3886
Product Name Torch, Pen, 134Mm, 15Mm, B/w Led; Flashlight Type Streamlight
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 657255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Handcuff Key with Dual LEDs - CuffMate - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Number of Batteries 2
View Details
18 Volt One+ High Intensity Spotlight - Available Online Only - P715 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Lamp Type Halogen
View Details