Streamlight, Inc. Combo LED/Incadescent Flashlight Buckmasters PackMate

Description
C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia Ultra-Bright Green) 80 candela peak beam intensity and 7.5 lumens measured system output (runs up to 38 continuous hours)Low (1 Nichia Ultra-Bright Green) 40 candela peak beam intensity and 4 lumens measured system output (runs up to 52 continuous hours)3 Nichia Ultra-Bright Green LEDs, 100,000 hour lifetimeDual Switch System features an engineered tailcap switch for Power On/Power Off and SignalTailcap switch: On/Off and SignalMode Switch Select Sequence - (3) Ultra-Bright LEDs /(1) Ultra-Bright LED / C4 LED High / C4 LED LowMicro faceted reflector for smooth focusPowered two 3V CR123A lithium batteriesCorrosion resistant aircraft grade aluminum coated with MIL SPEC Type II anodize for superior wear andabrasion resistanceLimited lifetime warranty
Description
C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia Ultra-Bright Green) 80 candela peak beam intensity and 7.5 lumens measured system output (runs up to 38 continuous hours)Low (1 Nichia Ultra-Bright Green) 40 candela peak beam intensity and 4 lumens measured system output (runs up to 52 continuous hours)3 Nichia Ultra-Bright Green LEDs, 100,000 hour lifetimeDual Switch System features an engineered tailcap switch for Power On/Power Off and SignalTailcap switch: On/Off and SignalMode Switch Select Sequence - (3) Ultra-Bright LEDs /(1) Ultra-Bright LED / C4 LED High / C4 LED LowMicro faceted reflector for smooth focusPowered two 3V CR123A lithium batteriesCorrosion resistant aircraft grade aluminum coated with MIL SPEC Type II anodize for superior wear andabrasion resistanceLimited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Combo LED/Incadescent Flashlight - Buckmasters PackMate - Streamlight, Inc.
Eagleville, PA, USA
Combo LED/Incadescent Flashlight
Buckmasters PackMate
Combo LED/Incadescent Flashlight Buckmasters PackMate
C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia Ultra-Bright Green) 80 candela peak beam intensity and 7.5 lumens measured system output (runs up to 38 continuous hours)Low (1 Nichia Ultra-Bright Green) 40 candela peak beam intensity and 4 lumens measured system output (runs up to 52 continuous hours)3 Nichia Ultra-Bright Green LEDs, 100,000 hour lifetimeDual Switch System features an engineered tailcap switch for Power On/Power Off and SignalTailcap switch: On/Off and SignalMode Switch Select Sequence - (3) Ultra-Bright LEDs /(1) Ultra-Bright LED / C4 LED High / C4 LED LowMicro faceted reflector for smooth focusPowered two 3V CR123A lithium batteriesCorrosion resistant aircraft grade aluminum coated with MIL SPEC Type II anodize for superior wear andabrasion resistanceLimited lifetime warranty

C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia Ultra-Bright Green) 80 candela peak beam intensity and 7.5 lumens measured system output (runs up to 38 continuous hours)Low (1 Nichia Ultra-Bright Green) 40 candela peak beam intensity and 4 lumens measured system output (runs up to 52 continuous hours)3 Nichia Ultra-Bright Green LEDs, 100,000 hour lifetimeDual Switch System features an engineered tailcap switch for Power On/Power Off and SignalTailcap switch: On/Off and SignalMode Switch Select Sequence - (3) Ultra-Bright LEDs /(1) Ultra-Bright LED / C4 LED High / C4 LED LowMicro faceted reflector for smooth focusPowered two 3V CR123A lithium batteriesCorrosion resistant aircraft grade aluminum coated with MIL SPEC Type II anodize for superior wear andabrasion resistanceLimited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Buckmasters PackMate
Product Name Combo LED/Incadescent Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 5.43 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1268974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Lithium Power Strobing Flashlight - Scorpion X - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details
KRYPTON® Industrial Mini Flashlight - MFL5422 - DME Company
Specs
Flashlight Type Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details
Flashlight - 49-24-0146 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 86 lm (6.85 cp)
Lamp Type LED
View Details
2 suppliers