Streamlight, Inc. Rechargeable Flashlight Stinger LED

Description
Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsAnti-roll rubber ring includedMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.41 in.; Weight: 12.4 ozSerialized for positive identificationLimite d lifetime warrantyAssembled in USA
Description
Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsAnti-roll rubber ring includedMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.41 in.; Weight: 12.4 ozSerialized for positive identificationLimite d lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Flashlight - Stinger LED - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Flashlight
Stinger LED
Rechargeable Flashlight Stinger LED
Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsAnti-roll rubber ring includedMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.41 in.; Weight: 12.4 ozSerialized for positive identificationLimite d lifetime warrantyAssembled in USA

Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright beam - 350 lumens; 24,000 candela peak beam intensity; 310 meter beam distance; runs 2 hours- Medium for bright light and longer run times 175 lumens; 12,000 candela peak beam intensity; 219 meter beam distance; runs 3.75 hours- Low for light without glare and extended run times 85 lumens; 6,000 candela peak beam intensity; 155 meter beam distance; runs 7.25 hours- Strobe for disorienting or signaling your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European systems.10 hr. steady charge, 2.5 hr. fast charge, or PiggyBack charger optionsAnti-roll rubber ring includedMachined aircraft aluminum body with non-slip rubberized comfort gripIPX4 water-resistant; 1 meter impact resistance testedUnbreakable polycarbonate lens with scratch-resistant coatingIncludes anti-roll rubber ringLength: 8.41 in.; Weight: 12.4 ozSerialized for positive identificationLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stinger LED
Product Name Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 3
Length 8.41 inch (214 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2755485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - EOS TACTICAL MPLS - Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Miniature Keychain Flashlight - Pink Nano Light - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Pocket Flashlight; Tube Flashlight
Power Source Battery; Button Cell
Number of Batteries 4
View Details