Streamlight, Inc. Rechargeable Lantern E-Flood LiteBox

Description
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or high-visibility yellowRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes shoulder strap, AC and DC charge cords and charge rackAssembled in USA
Description
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or high-visibility yellowRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes shoulder strap, AC and DC charge cords and charge rackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - E-Flood LiteBox - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Lantern
E-Flood LiteBox
Rechargeable Lantern E-Flood LiteBox
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or high-visibility yellowRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes shoulder strap, AC and DC charge cords and charge rackAssembled in USA

Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance, 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or high-visibility yellowRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes shoulder strap, AC and DC charge cords and charge rackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number E-Flood LiteBox
Product Name Rechargeable Lantern
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1288792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - REMIX - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 3
Lumen 100 lm (7.96 cp)
View Details
Rechargeable Lantern - Vulcan - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details