Streamlight, Inc. Combo LED/Incadescent Flashlight Buckmasters Twin-Task 2L

Description
REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and water-resistant Powered by two 3 volt CR123A lithium batteries with 10-year shelf lifeRuns up to 2.5 hrs. on xenon mode; up to 28 hrs on LED mode5.43"5.44ozMicro -faceted reflector for smooth focusO-Ring sealed, heavy-duty drop-tested constructionNight Vision green LEDS won€™t spook gameIncluded high-strength lanyard
Description
REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and water-resistant Powered by two 3 volt CR123A lithium batteries with 10-year shelf lifeRuns up to 2.5 hrs. on xenon mode; up to 28 hrs on LED mode5.43"5.44ozMicro -faceted reflector for smooth focusO-Ring sealed, heavy-duty drop-tested constructionNight Vision green LEDS won€™t spook gameIncluded high-strength lanyard

Suppliers

Company
Product
Description
Supplier Links
Combo LED/Incadescent Flashlight - Buckmasters Twin-Task 2L - Streamlight, Inc.
Eagleville, PA, USA
Combo LED/Incadescent Flashlight
Buckmasters Twin-Task 2L
Combo LED/Incadescent Flashlight Buckmasters Twin-Task 2L
REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and water-resistant Powered by two 3 volt CR123A lithium batteries with 10-year shelf lifeRuns up to 2.5 hrs. on xenon mode; up to 28 hrs on LED mode5.43"5.44ozMicro -faceted reflector for smooth focusO-Ring sealed, heavy-duty drop-tested constructionNight Vision green LEDS won€™t spook gameIncluded high-strength lanyard

REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and water-resistant Powered by two 3 volt CR123A lithium batteries with 10-year shelf lifeRuns up to 2.5 hrs. on xenon mode; up to 28 hrs on LED mode5.43"5.44ozMicro-faceted reflector for smooth focusO-Ring sealed, heavy-duty drop-tested constructionNight Vision green LEDS won€™t spook gameIncluded high-strength lanyard

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Buckmasters Twin-Task 2L
Product Name Combo LED/Incadescent Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 5.43 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
Lights > UK2AAA Xenon Mini Pocket Light -  - Underwater Kinetics
Specs
Flashlight Type XENON
Power Source Battery; Alkaline; 2 AAA Alkaline / LR3
Length 2.9 inch (73.66 mm)
View Details