Streamlight, Inc. Intrinsically Safe Alkaline Flashlight 3AA ProPolymer HAZ-LO

Description
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwCombination of visual and mechanical polarity protection ensures correct installation of batteries Light designed to not power on if batteries are installed incorrectly3 "AA" alkaline batteries reduce battery and recycling costs by 25%C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 120 lumens; runs 6.5 hoursSealed switch design protects it from corrosion caused by battery leakageOne body electronic LED module mechanically attached to electronic assemblySmooth parabolic reflector produces a tight beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance testedErgonomically designed for maximum hand comfort7.00 in. (17.78 cm); 7.5 oz (213 grams) with batteries (included)Limited Lifetime WarrantyAssembled in the USA
Description
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwCombination of visual and mechanical polarity protection ensures correct installation of batteries Light designed to not power on if batteries are installed incorrectly3 "AA" alkaline batteries reduce battery and recycling costs by 25%C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 120 lumens; runs 6.5 hoursSealed switch design protects it from corrosion caused by battery leakageOne body electronic LED module mechanically attached to electronic assemblySmooth parabolic reflector produces a tight beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance testedErgonomically designed for maximum hand comfort7.00 in. (17.78 cm); 7.5 oz (213 grams) with batteries (included)Limited Lifetime WarrantyAssembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Alkaline Flashlight - 3AA ProPolymer HAZ-LO - Streamlight, Inc.
Eagleville, PA, USA
Intrinsically Safe Alkaline Flashlight
3AA ProPolymer HAZ-LO
Intrinsically Safe Alkaline Flashlight 3AA ProPolymer HAZ-LO
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwCombination of visual and mechanical polarity protection ensures correct installation of batteries Light designed to not power on if batteries are installed incorrectly3 "AA" alkaline batteries reduce battery and recycling costs by 25%C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 120 lumens; runs 6.5 hoursSealed switch design protects it from corrosion caused by battery leakageOne body electronic LED module mechanically attached to electronic assemblySmooth parabolic reflector produces a tight beam with optimum peripheral illuminationRegulate d run time provides consistent performance throughout battery lifeO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance testedErgonomically designed for maximum hand comfort7.00 in. (17.78 cm); 7.5 oz (213 grams) with batteries (included)Limited Lifetime WarrantyAssembled in the USA

High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed out, or the housing inadvertently being opened in a hazardous environmentSet screw goes into a metal tray that evenly distributes pressure to protect the body from over-tightening of the set screwCombination of visual and mechanical polarity protection ensures correct installation of batteries Light designed to not power on if batteries are installed incorrectly3 "AA" alkaline batteries reduce battery and recycling costs by 25%C4 LED technology - impervious to shock with a 50,000 hour lifetime - provides 120 lumens; runs 6.5 hoursSealed switch design protects it from corrosion caused by battery leakageOne body electronic LED module mechanically attached to electronic assemblySmooth parabolic reflector produces a tight beam with optimum peripheral illuminationRegulated run time provides consistent performance throughout battery lifeO-ring sealed, dust-proof, water-tight enclosureIP67 rated for dust-tight and waterproof to 1 meter for 30 minutes; IPX4 for water spray3 meter impact resistance testedErgonomically designed for maximum hand comfort7.00 in. (17.78 cm); 7.5 oz (213 grams) with batteries (included)Limited Lifetime WarrantyAssembled in the USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number 3AA ProPolymer HAZ-LO
Product Name Intrinsically Safe Alkaline Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
Number of Batteries 3
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2702233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - AMP 3.5 - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 4
Lumen 100 lm (7.96 cp)
View Details
Combo LED/Incadescent Flashlight - Buckmasters Twin-Task 2L - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
View Details