Strainsert Pivot End at 90° Model Designation TLLR-2 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-2 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-2 AL
Pivot End at 90° Model Designation TLLR-2 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-2 AL
Product Name Pivot End at 90° Model Designation
Force Rating 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

TLS - External Threads both Ends - TLS-6 AL - Strainsert
Specs
Force Rating 6000 lbs (2721 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cells - FL25C - Strainsert
Specs
Force Rating 25000 lbs (11338 kg)
Force Measured Compression
Output Analog Voltage
View Details
RCP/SCP Series - SCP-2.250 - Strainsert
Specs
Force Rating 65000 lbs (29478 kg)
Package Load Pin
Output Analog Voltage
View Details
Load Bolts - CBA-0.5-1 - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Package Bolt
Output Analog Voltage
View Details