Strainsert Pivot End at 90° Model Designation TLLR-4 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-4 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-4 AL
Pivot End at 90° Model Designation TLLR-4 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-4 AL
Product Name Pivot End at 90° Model Designation
Force Rating 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

RCP/SCP Series - RCP-2.250 - Strainsert
Specs
Force Rating 65000 lbs (29478 kg)
Package Load Pin
Output Analog Voltage
View Details
Pivot Ends in Same Plane - TLLF-300 SS - Strainsert
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Tension
Output Analog Voltage
View Details
SPA Series - SPA-160 - Strainsert
Specs
Force Rating 160000 lbs (72562 kg)
Package Load Pin
Output Analog Voltage
View Details
RCP/SCP Series - RCP-0.437 - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Package Load Pin
Output Analog Voltage
View Details